Products specifications

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.925V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM806
Other Names 497-3861-6,-497-3861-2,-497-3861-1,497-3861-2,-497-3861-6,497-3861-1,1805-STM806SM6FCT,497-3861-1R,1805-STM806SM6FTR,497-3861-2R,1805-STM806SM6FDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250984-STM806SM6F
Ultra Librarian 3D Model Ultra Librarian STM806SM6F CAD Model

Description

STMicroelectronics STM806SM6F Microcontroller

The STM806SM6F from STMicroelectronics is a robust and versatile microcontroller designed for high-performance applications across a wide range of industries. This powerful MCU is part of the STM8 family, which is renowned for its excellent efficiency and reliability. The STM806SM6F is engineered to meet the stringent requirements of automotive, industrial, and consumer markets, offering a perfect blend of power, precision, and low-power operation.

Key Features:

  • Core: The STM806SM6F is built around a high-performance STM8A 8-bit core operating at a frequency of up to 16 MHz. This core is designed for real-time capabilities and offers a high level of integration, ensuring smooth operation in complex applications.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is more than sufficient for most control applications, along with 1 Kbyte of RAM and 128 bytes of EEPROM. This combination allows for flexible data storage and efficient code management.
  • Advanced Peripherals: A variety of built-in peripherals enhance the functionality of the STM806SM6F, including multiple 16-bit timers, communication interfaces such as SPI, I2C, and UART, as well as 10-bit ADCs for accurate analog signal measurement.
  • Power Efficiency: Designed with power efficiency in mind, the STM806SM6F features multiple low-power modes, allowing for reduced power consumption during idle or standby states, making it ideal for battery-powered or energy-sensitive applications.
  • Robust I/Os: The device offers up to 28 robust I/O pins, providing ample interface options with external components and ensuring the ability to handle a wide array of input and output functions.
  • Temperature Range: The STM806SM6F operates over an extended temperature range from -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.
  • Packages: Available in a compact 4.9 x 6.0 mm UFQFPN32 package, the STM806SM6F is suitable for space-constrained applications while still offering sufficient I/O capabilities.

With its comprehensive feature set, the STM806SM6F is an excellent choice for designers looking for a microcontroller that offers a perfect balance of performance, power consumption, and peripheral integration. Whether it's for automotive systems, smart home devices, or industrial automation, the STM806SM6F provides the reliability and functionality required for today's sophisticated electronic designs.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to $0.6798
ECAD model for S-80127ALMC-JAMT2U
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to $4.0186
ECAD model for MIC2790N-04VD6-TR
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3910 $53.9100
23+ $4.4234 $101.7382
36+ $4.2851 $154.2636
49+ $4.1469 $203.1981
63+ $4.0087 $252.5481
84+ $3.5940 $301.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention