EN
  • EN
  • DE

NCP1217AP065

Part No NCP1217AP065
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332976-NCP1217AP065
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1217AP065 CAD Model

Description

ON Semiconductor NCP1217AP065 PWM Current-Mode Controller

The ON Semiconductor NCP1217AP065 is a versatile and efficient PWM current-mode controller designed for high-performance off-line power supplies. This integrated circuit is specifically engineered to provide a reliable and cost-effective solution for AC-DC adapters, open-frame power supplies, and various other off-line applications where precise voltage regulation and power management are critical.

Key Features:

  • Adjustable Switching Frequency: The NCP1217AP065 offers an adjustable switching frequency up to 65kHz, allowing designers to optimize the performance of their power supply for specific applications.
  • Current-Mode Control: The current-mode architecture ensures excellent line and load regulation, along with inherent protection against short circuits and overloads.
  • High-Voltage Startup: The built-in high-voltage startup circuit enables the device to start up directly from the rectified mains, eliminating the need for additional startup resistors and reducing power losses.
  • Auto-Recovery Protection: The device features auto-recovery overvoltage, overload, and short circuit protection, enhancing the safety and reliability of the end application.
  • Frequency Foldback: For improved efficiency at light loads, the NCP1217AP065 incorporates frequency foldback, which reduces switching losses by lowering the operating frequency.
  • Low Standby Power: The low standby power consumption meets the stringent requirements of modern energy-saving standards, making it an eco-friendly choice for power supply designs.

Applications:

  • AC-DC Adapters for Laptops, Printers, and Other Portable Devices
  • Open Frame Switching Power Supplies
  • Offline Battery Chargers
  • Consumer Electronics Power Supplies
  • Standby and Auxiliary Power Supplies

The NCP1217AP065 from ON Semiconductor is a robust and flexible PWM controller that brings together performance, efficiency, and reliability. Its comprehensive feature set and adaptive capabilities make it an ideal choice for designers looking to create sophisticated power supply solutions that meet the demands of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess