EN
  • EN
  • DE

NCP1444

Part No NCP1444
Manufacturer ON Semiconductor
Description 4.0 A 280 kHz/560 kHz Boost Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230059-NCP1444
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1444 CAD Model

Description

  

ON Semiconductor NCP1444: Power Management IC

  

The NCP1444 from ON Semiconductor is a cutting-edge power management integrated circuit (IC) designed for high-efficiency applications. This versatile component is engineered to meet the stringent requirements of modern electronic devices, providing a reliable and robust power solution for a wide range of applications.

    

Key Features:

  
        
  • High Efficiency: The NCP1444 is optimized for minimal power loss, ensuring high efficiency in power conversion which is critical for extending the battery life of portable devices and reducing thermal challenges in system designs.
  •     
  • Wide Input Voltage Range: This IC is capable of handling a broad range of input voltages, making it suitable for various power sources and adaptable to diverse operating conditions.
  •     
  • Flexible Output Configurations: It supports multiple output configurations, enabling designers to tailor the power supply design to their specific needs, whether it’s for single or multiple outputs.
  •     
  • Advanced Protection Features: The NCP1444 includes over-voltage, under-voltage, over-current, and thermal shutdown features to protect the circuit from potential damage due to abnormal operating conditions.
  •     
  • Compact Footprint: Its small form factor is ideal for space-constrained applications, allowing for more compact and integrated designs without compromising on performance.
  •   
    

Applications:

  

The NCP1444 is well-suited for a variety of applications, including but not limited to:

  
        
  • Portable and battery-powered devices
  •     
  • Consumer electronics such as smartphones and tablets
  •     
  • Industrial and automotive systems
  •     
  • Networking and telecommunication equipment
  •     
  • Power supply modules
  •   
    

Design Support:

  

ON Semiconductor provides comprehensive design support for the NCP1444, including datasheets, reference designs, and application notes to assist engineers in integrating this IC into their projects effectively and efficiently.

    

With its blend of performance, efficiency, and protection features, the NCP1444 stands out as a top choice for designers looking to create sophisticated power management solutions that cater to the evolving needs of modern electronics.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6161 $63.0805
12+ $10.3511 $124.2132
18+ $10.0277 $180.4986
24+ $9.7043 $232.9032
31+ $9.3809 $290.8079
42+ $8.4107 $353.2494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess