Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series HiSec
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Encoder
Applications RF, IR
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NM95HS0
Standard Package 95 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 499479-NM95HS02EM8
Ultra Librarian 3D Model Ultra Librarian NM95HS02EM8 CAD Model

Description

The NM95HS02EM8 is a high-performance, dual operational amplifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product stands out due to its low voltage operation and high-speed capabilities, making it an ideal choice for a wide range of applications that require efficient signal amplification with minimal power consumption.

Key Features

  • Low Power Consumption: The NM95HS02EM8 is designed to operate with minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Speed: With its high-speed performance, this operational amplifier can handle fast signal changes, ensuring quick response times in critical applications.
  • Dual Amplifier Design: The dual configuration allows for more compact circuit designs by integrating two operational amplifiers in one package, saving space on the PCB.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, providing flexibility in various system designs.
  • Stable Operation: The NM95HS02EM8 is designed for stability and reliability, ensuring consistent performance over time and across different operating conditions.

Applications

The versatility of the NM95HS02EM8 makes it suitable for a variety of applications, including:

  • Audio and video signal processing
  • Sensor interfacing and data acquisition systems
  • Active filters and amplifiers
  • Telecommunications
  • Automotive electronics
  • Portable and battery-operated devices

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The NM95HS02EM8 is manufactured with precision and subjected to rigorous testing to ensure it meets the industry standards for reliability and performance. Customers can trust this operational amplifier to deliver consistent results in their electronic designs.

Conclusion

With its low power consumption, high-speed operation, and dual amplifier configuration, the NM95HS02EM8 from ON Semiconductor is a versatile and reliable component suitable for a multitude of electronic applications. Its wide supply voltage range and stable operation make it a practical choice for designers looking for an operational amplifier that combines efficiency with high performance.

You May Also Be Interested in

ams
IC WIRELESS NOISE-CANCEL 36FBGA / Digital ANC and Augmented Hearing 36-FBGA
Need more? Email Us
ECAD model for AS3460 FW12-BFBM
Diodes Incorporated
AUDIO HIGH VOLT U-QFN2020-12 / Piezo Sounder Driver W-QFN2020-12 (Type US)
Lowest to $0.3454
ECAD model for PAM8904EGPR
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Need more? Email Us
ECAD model for 80HCPS1848CHMG
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $13.4679
ECAD model for KSZ8995MA
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Need more? Email Us
ECAD model for MAX4846ELT+TG104
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $21.0779
ECAD model for KSZ8993
Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-CERDIP
Need more? Email Us
ECAD model for DAC8212AV/883C
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $29.3485
ECAD model for DLPC6401ZFF
Linear Technology
Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 8-Pin DFN EP T/R / IC CIRC BREAK ELEC 8-DFN
Lowest to $7.5443
ECAD model for LTC4213IDDB#TRPBF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention