Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 60 V 2A Surface Mount SOD-123FL
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123FL
Family Name NRVTS260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVTS260ESFT1GOSDKR, NRVTS260ESFT1GOSTR, NRVTS260ESFT1GOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887613-NRVTS260ESFT1G
Ultra Librarian 3D Model Ultra Librarian NRVTS260ESFT1G CAD Model

Description

Overview of Product NRVTS260ESFT1G from ON Semiconductor

ON Semiconductor's NRVTS260ESFT1G is a state-of-the-art Schottky Barrier Rectifier designed for high-efficiency power management applications. This robust and compact device is engineered to provide low forward voltage drop and high surge current capability, making it an ideal component for use in a variety of electronics such as power supplies, converters, and automotive systems.

Key Features

  • Low Forward Voltage Drop: The NRVTS260ESFT1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Current Capability: With its ability to handle high surge currents, this rectifier is well-suited for applications that experience transient overcurrent conditions.
  • Power Dissipation: Rated at 1.25 Watts, the device is capable of dissipating a significant amount of power, contributing to its overall robustness and reliability.
  • Environmental Resilience: The NRVTS260ESFT1G is designed to perform reliably in harsh environmental conditions, making it suitable for automotive and industrial applications.
  • Lead-Free and RoHS Compliant: Adhering to modern environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the NRVTS260ESFT1G allows it to be used across a wide range of applications. It is particularly useful in:

  • DC-DC converters
  • Automotive applications
  • Power supply modules
  • Freewheeling diodes
  • Reverse battery protection circuits

Technical Specifications

The NRVTS260ESFT1G is packaged in a compact SOD-123FL package, optimizing board space without compromising performance. It has a maximum repetitive reverse voltage (Vrrm) of 60V and a forward continuous current (If) of 2A. Its operating junction temperature range is from -55°C to 150°C, which ensures stability across a wide thermal spectrum.

With its combination of efficiency, durability, and environmental compliance, the NRVTS260ESFT1G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE GEN PURP 600V 1.2A D-5A
Lowest to $26.4264
ECAD model for JANTXV1N6622U
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629
Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR70120R
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
Microsemi Corporation
DIODE GEN PURP 50V 150MA DO34
Need more? Email Us
ECAD model for 1N4534
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2413 $50.6730
445+ $0.2260 $100.5700
690+ $0.2184 $150.6960
985+ $0.2031 $200.0535
1,280+ $0.1955 $250.2400
1,600+ $0.1878 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 246,000 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention