Products specifications

Win Source Part Number WS1202709-NRVTS260ESFT3G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Technology Schottky
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Ultra Librarian 3D Model Ultra Librarian NRVTS260ESFT3G CAD Model

Description

ON Semiconductor NRVTS260ESFT3G Overview

The NRVTS260ESFT3G is a high-performance Schottky barrier rectifier designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This rectifier is engineered to provide efficient and reliable operation in a wide range of applications, particularly in power management systems where low forward voltage drop and fast switching are required.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With a high current rating, the NRVTS260ESFT3G is capable of handling significant current loads, making it suitable for high-power applications.
  • Fast Switching Speed: The fast switching speed of this rectifier minimizes switching losses and allows for high-frequency operation, which is critical in modern power supply designs.
  • High Surge Capacity: It has a robust surge handling capability, ensuring the device can withstand transient overvoltage conditions without failure.
  • Low Power Loss: The design of the NRVTS260ESFT3G emphasizes low power loss, contributing to the overall efficiency of the system in which it is used.
  • High-Temperature Operation: The device is rated for operation at high temperatures, making it suitable for demanding environments and applications with minimal cooling options.

Applications

The NRVTS260ESFT3G is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Automotive applications requiring high reliability

Package and Environmental Compliance

The NRVTS260ESFT3G comes in a surface-mount SMB package, which is compact and suitable for automated assembly processes. ON Semiconductor has also ensured that this product is compliant with environmental standards, including RoHS and Pb-Free directives, reflecting the company's commitment to environmental sustainability.

Conclusion

In summary, the NRVTS260ESFT3G from ON Semiconductor is a robust and efficient solution for designers seeking a reliable Schottky barrier rectifier. Its combination of low forward voltage, fast switching, and high-temperature operation makes it a versatile component for a wide range of power management tasks.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to $3.8989
ECAD model for FFSP1065A
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9853 $59.1180
140+ $0.8085 $113.1900
215+ $0.7832 $168.3880
300+ $0.7579 $227.3700
385+ $0.7327 $282.0895
515+ $0.6569 $338.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention