EN
  • EN
  • DE

PACDN010QS

Part No PACDN010QS
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343830-PACDN010QS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN010QS CAD Model

Description

ON Semiconductor PACDN010QS - ESD Protection Device

The PACDN010QS from ON Semiconductor stands as a robust and reliable solution for electrostatic discharge (ESD) protection. Designed to safeguard sensitive electronic components from the potentially damaging effects of ESD, this device is an essential component for a wide range of applications, including but not limited to consumer electronics, telecommunications, and industrial systems.

The PACDN010QS is specifically engineered to provide high-speed data line protection, ensuring that signals are transmitted cleanly and without interference. Its ultra-low capacitance makes it an ideal choice for protecting high-speed interfaces such as USB 2.0, HDMI, and Gigabit Ethernet, where maintaining signal integrity is paramount.

This ESD protection device features a bidirectional design, offering protection for both positive and negative voltage transients. It is capable of withstanding multiple ESD strikes, thereby extending the longevity of the protected components and reducing maintenance and replacement costs. The PACDN010QS meets the stringent requirements of the IEC 61000-4-2 standard, providing assurance of its protective capabilities.

The compact form factor of the PACDN010QS is another highlight, enabling it to fit seamlessly into space-constrained applications without compromising performance. Its SOT-23 package is not only space-efficient but also allows for easy integration into existing PCB layouts, simplifying the design process and accelerating time-to-market for new products.

ON Semiconductor's commitment to quality is reflected in the PACDN010QS, which is manufactured to the highest standards, ensuring reliability and consistency. Whether used in mobile devices, computing platforms, or networking hardware, this ESD protection device provides an essential shield against the unpredictable and often severe consequences of electrostatic discharge.

In summary, the PACDN010QS from ON Semiconductor is a high-performance, space-efficient ESD protection solution that offers peace of mind for designers and manufacturers, knowing their products are safeguarded against the common yet potentially devastating effects of ESD.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess