EN
  • EN
  • DE

LC72121-D-E

Part No LC72121-D-E
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER 22DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL No
Input Crystal
Output Clock
Number of Circuits 1
Frequency - Max 160MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 22-SDIP (0.300", 7.62mm)
Supplier Device Package 22-DIP
Base Product Number LC721
Standard Package 22 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876770-LC72121-D-E
Ultra Librarian 3D Model Ultra Librarian LC72121-D-E CAD Model

Description

ON Semiconductor LC72121-D-E AM/FM PLL Frequency Synthesizer

The LC72121-D-E from ON Semiconductor is a high-performance AM/FM phase-locked loop (PLL) frequency synthesizer designed for use in car radios and hi-fi tuners. This integrated circuit (IC) is engineered to provide precise frequency control and is capable of handling a wide range of frequencies, making it an ideal choice for advanced radio systems.

With its built-in programmable divider and phase comparator, the LC72121-D-E offers exceptional flexibility and allows for easy integration into various system designs. The IC can operate at a low voltage, which makes it suitable for portable applications where power consumption is a critical concern.

The device features a serial data input that allows for simple connection to a microcontroller, enabling users to program the division ratio and control settings. This digital interface ensures that the LC72121-D-E can be easily programmed for different regions and standards, providing a versatile solution for global applications.

Key specifications of the LC72121-D-E include:

  • Wide operating voltage range, typically from 3V to 8V, which provides design flexibility for various power supply conditions.
  • A high-frequency input sensitivity that ensures reliable performance even under weak signal conditions.
  • Programmable reference divider, programmable 1/2 frequency divider, and phase comparator that contribute to precise frequency synthesis and selection.
  • Low power consumption, making it ideal for battery-operated devices.

The LC72121-D-E is available in a compact package, which allows for space-saving PCB designs. This feature is particularly beneficial for modern electronic devices where space is at a premium. ON Semiconductor's commitment to quality ensures that the LC72121-D-E frequency synthesizer meets the highest standards of reliability and performance, making it a trusted choice for manufacturers and designers alike.

In summary, the LC72121-D-E from ON Semiconductor is a versatile and efficient solution for AM/FM radio frequency synthesis. Its ease of integration, low power consumption, and high precision make it an excellent choice for a wide range of audio applications.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess