EN
  • EN
  • DE

DS1099U-FF+T

Part No DS1099U-FF+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 8UMAX / Clock Generator IC 32.75kHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Series EconOscillator™
Package Tape & Reel
Product Status Active
Type Clock Generator
PLL No
Input Clock
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 32.75kHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1099
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354551-DS1099U-FF+T
Ultra Librarian 3D Model Ultra Librarian DS1099U-FF+T CAD Model

Description

Introducing the DS1099U-FF+T Low-Frequency EconOscillator™

Maxim Integrated's DS1099U-FF+T is a versatile, low-frequency EconOscillator™ designed to provide a flexible and power-efficient solution for a wide range of applications. This innovative device features a programmable frequency range from 0.25Hz to 66kHz, making it an ideal choice for system clock generation, microprocessor clocking, and as a standalone oscillator for peripheral applications.

Key Features and Benefits

  • Programmable Frequency: With the ability to program the frequency via a two-wire serial interface, the DS1099U-FF+T offers exceptional versatility for designers to fine-tune the oscillator to their specific needs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this EconOscillator™ operates with a supply voltage range of 2.7V to 5.5V, ensuring minimal power draw for battery-operated devices.
  • Spread-Spectrum Capability: The inclusion of spread-spectrum modulation helps to reduce electromagnetic interference (EMI), thereby simplifying EMI compliance and improving system performance in noise-sensitive environments.
  • Compact Packaging: The DS1099U-FF+T comes in a small 8-pin μSOP package, making it a space-saving option for compact electronic designs.
  • Temperature Stability: With its built-in temperature compensation, the oscillator maintains stable frequency over the full industrial temperature range of -40°C to +85°C.

Applications

The DS1099U-FF+T is ideal for a variety of applications where space, power, and EMI are of concern. Some of these applications include:

  • Portable and battery-powered devices
  • Consumer electronics
  • Industrial controllers
  • Embedded systems
  • Telecommunications

With its programmability, low power consumption, and EMI reduction features, the DS1099U-FF+T from Maxim Integrated stands out as a highly adaptable and efficient solution for modern electronic systems. Whether you're designing a new product or looking to improve an existing one, this EconOscillator™ offers the performance and flexibility required to meet your clock generation needs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess