EN
  • EN
  • DE

ADR441BRZ-REEL7

Part No ADR441BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 10mA 8-Pin SOIC N T/R / IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.2μVp-p
Voltage - Input 3 V to 18 V
Operating Supply Current 3.75mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077729-ADR441BRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR441
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR441BRZ-REEL7 CAD Model

Description

Product Overview: ADR441BRZ-REEL7 from Analog Devices Inc.

The ADR441BRZ-REEL7 is a high-precision, low-noise voltage reference from Analog Devices Inc., an industry leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product comes in a convenient 7-inch reel packaging, making it ideal for automated manufacturing processes.

The ADR441 features an output voltage of 2.5V with an impressive initial accuracy of ±0.1%. It is part of Analog Devices' ADR44x series, which are known for their high accuracy and stability over time and temperature. These characteristics make the ADR441 an excellent choice for precision data conversion in a wide range of applications, including medical instruments, industrial process control systems, and high-end instrumentation.

One of the key benefits of the ADR441BRZ-REEL7 is its low noise performance, which is typically 3.5 µV p-p (peak-to-peak) in the 0.1 Hz to 10 Hz frequency range. This low noise level, combined with a low temperature coefficient of 3 ppm/°C maximum from -40°C to +125°C, ensures reliable and consistent performance in demanding environments.

The device operates with a supply voltage range from 4V to 18V and offers a maximum quiescent current of 7 mA, which is relatively low for a voltage reference of this precision. Furthermore, the ADR441BRZ-REEL7 features a dropout voltage of just 300 mV at 10 mA load, allowing it to maintain accurate output even with minimal headroom above the output voltage.

For design flexibility, the ADR441BRZ-REEL7 is offered in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT). The device also includes a trim terminal for fine-tuning the output voltage if needed, although its high initial accuracy may negate the need for such adjustments in many applications.

Overall, the ADR441BRZ-REEL7 is a robust and reliable choice for engineers looking for a precision voltage reference that combines high accuracy, low noise, and excellent thermal stability. Its packaging format is designed for high-volume production, ensuring ease of integration into various electronic systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1554 $60.7770
9+ $11.3860 $102.4740
14+ $11.0014 $154.0196
20+ $10.2320 $204.6400
26+ $9.8474 $256.0324
32+ $9.4627 $302.8064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess