EN
  • EN
  • DE

H431BM

Part No H431BM
Manufacturer Hi-Sincerity Mocroelectronics
Catalog PMIC - Voltage Reference
Description AJDUSTABLE SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hi-Sincerity Mocroelectronics
Win Source Part Number 1178276-H431BM
Manufacturer Homepage www.hsmc.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian H431BM CAD Model

Description

The H431BM is a precision adjustable shunt regulator manufactured by Hi-Sincerity Mocroelectronics. This three-terminal adjustable shunt regulator offers excellent temperature stability and output accuracy, making it suitable for a wide range of voltage regulation applications. It can be used as a replacement for zener diodes in many applications, providing a cost-effective and more stable solution for voltage regulation.

Applications:

  • Linear Regulators: Used as a reference voltage source in linear regulators.
  • Switching Power Supplies: Provides accurate voltage regulation in switching power supplies.
  • Voltage Monitoring: Used in voltage monitoring circuits to detect over- or under-voltage conditions.
  • Error Amplifiers: Used in error amplifier circuits for feedback control systems.
  • Instrumentation Amplifiers: Used as a precision voltage reference in instrumentation amplifiers.

Features:

  • Programmable Output Voltage: Output voltage can be set to any value between Vref (2.5V) and 36V with two external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation and good transient response.
  • Sink Current Capability: Can sink currents from 1mA to 100mA.
  • Low Temperature Coefficient: Provides stable performance over a wide temperature range.
  • Precision Reference Voltage: Offers a precise and stable reference voltage of 2.5V.

Benefits:

  • Improved Voltage Regulation: Provides more accurate and stable voltage regulation compared to zener diodes.
  • Design Flexibility: Programmable output voltage allows for flexible design options.
  • Cost-Effective Solution: Offers a cost-effective alternative to other voltage regulation methods.
  • Enhanced Stability: Low temperature coefficient ensures stable performance over varying operating conditions.
  • Simplified Circuit Design: Reduces the complexity of circuit design due to its ease of use.

Additional Details:

The H431BM is typically available in a TO-92 package. The reference voltage is typically 2.5V. The device is designed to operate within a temperature range of -40°C to +85°C. The cathode voltage range is 2.5V to 36V. It's crucial to consult the datasheet for specific operating conditions and application circuit examples to ensure optimal performance and reliability.

Careful consideration should be given to the selection of external resistors for programming the output voltage. Resistor tolerance and temperature coefficient can affect the overall accuracy of the voltage regulation. Proper layout techniques are also important to minimize noise and ensure stable operation.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.6749 $62.6749
3+ $51.4264 $154.2792
4+ $49.8186 $199.2744
5+ $48.2120 $241.0600
7+ $46.6054 $326.2378
9+ $41.7833 $376.0497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess