The SI-80506Z is a step-down switching regulator manufactured by Sanken Electric. It is designed for efficient DC-DC conversion in a variety of applications. This regulator provides a stable and regulated output voltage from a higher input voltage, making it suitable for powering sensitive electronic components.
Applications
- Powering microcontrollers and microprocessors.
- Voltage regulation in portable devices.
- Power supplies for sensors and analog circuitry.
- LED lighting applications.
- General-purpose DC-DC conversion.
Features
- High efficiency: Maximizes power conversion efficiency and minimizes heat dissipation.
- Integrated overcurrent protection: Protects the device from damage due to excessive current draw.
- Thermal shutdown: Prevents the IC from overheating and ensures reliable operation.
- Wide input voltage range: Accommodates a variety of power sources.
- Small package size: Allows for use in space-constrained applications.
Benefits
- Extended battery life: High efficiency conversion prolongs battery life in portable devices.
- Improved system reliability: Protection features ensure stable and safe operation.
- Simplified design: Reduces the number of external components required.
- Compact solution: Enables smaller and more efficient power supply designs.
- Stable voltage output: Provides a consistent and reliable power source for sensitive electronic components.
Additional Details
The SI-80506Z typically operates at a fixed switching frequency. The specific input and output voltage ranges, as well as the maximum output current, can be found in the Sanken Electric datasheet. It's crucial to consult the datasheet for detailed specifications, application notes, layout recommendations, and thermal considerations to ensure proper performance and reliability. The "Z" suffix might indicate a specific package type or production revision, which should be confirmed in the datasheet.