EN
  • EN
  • DE

TPS56221DQPT

Part No TPS56221DQPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25A SYNC 22SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 13.02V
Output Current 25A
Frequency - Switching 300kHz, 500kHz, 950kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 22-SON-EP (6x5)
Win Source Part Number 034186-TPS56221DQPT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS56221DQPT CAD Model

Description

The TPS56221DQPT is a highly efficient, fast-response, synchronous step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power solution is engineered to meet the rigorous demands of high-performance applications, delivering a continuous 25A output current with excellent power efficiency.

Key Features

  • High Efficiency: The TPS56221DQPT offers an impressive efficiency rate, which is optimized for high-performance systems, ensuring minimal power loss during operation.
  • Output Current: With a robust output current capability of up to 25A, this converter can power even the most demanding circuits without faltering.
  • Input Voltage Range: It operates over a wide input voltage range from 4.5V to 14.5V, making it versatile for a variety of power supply scenarios.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency from 200 kHz to 1 MHz, allowing designers to balance efficiency with component size.
  • Integrated MOSFETs: The inclusion of high- and low-side MOSFETs streamlines the design process and reduces external component count.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a PowerPAD™ package, which aids in heat dissipation.
  • Protection Features: The converter is equipped with a suite of protection features, including over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring safe and reliable operation under various conditions.

Applications

The TPS56221DQPT is ideal for a wide range of applications, particularly those requiring a compact, efficient power solution with a high current capability. It is commonly used in:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Enterprise servers and storage systems
  • Industrial applications
  • Point-of-load conversions in distributed power systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS56221DQPT is no exception. This product is designed to meet the stringent requirements of the industry, ensuring long-term performance and stability in a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1266 $57.0128
18+ $5.8475 $105.2550
27+ $5.6648 $152.9496
37+ $5.4820 $202.8340
48+ $5.2993 $254.3664
64+ $4.7511 $304.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,710 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess