EN
  • EN
  • DE

LM5122ZAPWPR

Part No LM5122ZAPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 65V
Frequency - Switching 450kHz, 875kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number LM5122
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877528-LM5122ZAPWPR
Ultra Librarian 3D Model Ultra Librarian LM5122ZAPWPR CAD Model

Description

The LM5122ZAPWPR is a versatile and high-performance power management integrated circuit (PMIC) from Texas Instruments (TI), designed to cater to a wide range of applications requiring efficient power conversion. This multi-phase synchronous boost controller operates over a wide input voltage range and is capable of managing high output voltages, making it a suitable choice for industrial, automotive, and telecommunications power systems.

Key Features

  • Wide Input Voltage Range: The LM5122ZAPWPR is designed to support a broad input voltage range, accommodating various power sources and ensuring compatibility with different types of systems.
  • High-Efficiency Operation: With its synchronous boost topology, the LM5122ZAPWPR achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications.
  • Multi-Phase Capability: The device supports multi-phase operation, which can reduce input and output ripple, enhance thermal performance, and allow for higher power output.
  • Integrated MOSFET Drivers: The LM5122ZAPWPR includes integrated high-side and low-side MOSFET drivers, which simplifies the design and reduces external component count.
  • Programmable Soft-Start: The soft-start feature helps to minimize inrush current during startup, contributing to system stability and longevity.
  • Protection Features: The device comes with a suite of protection features including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The LM5122ZAPWPR is suitable for a range of applications, including:

  • Telecommunications equipment
  • Industrial power supplies
  • Automotive infotainment and telematics
  • Energy harvesting systems
  • Multi-phase power systems

With its robust feature set and adaptability, the LM5122ZAPWPR from Texas Instruments stands out as a powerful solution for advanced power management challenges. Its ability to drive high power levels while maintaining efficiency makes it an excellent choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5301 $52.9515
35+ $2.8965 $101.3775
54+ $2.8060 $151.5240
74+ $2.7155 $200.9470
96+ $2.6250 $252.0000
128+ $2.3534 $301.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess