EN
  • EN
  • DE

TPS61200DRCTG4

Part No TPS61200DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.2A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 5.5V
Output Current 1.2A (Switch)
Frequency - Switching 1.25MHz to 1.65MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055694-TPS61200DRCTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61200DRCTG4 CAD Model

Description

The TPS61200DRCTG4 from Texas Instruments is a high-efficiency, low quiescent current, step-up DC-DC converter ideally suited for systems where the supply voltage can drop below the required output voltage, such as battery-powered applications. This versatile component is designed to manage power supplies in a variety of electronic devices, ranging from handheld devices to larger industrial equipment.

Key Features

  • Wide Input Range: The TPS61200DRCTG4 operates with an input voltage range from 0.3V to 5.5V, making it suitable for single-cell and multi-cell battery configurations or other low-voltage power supplies.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 1.8V to 5.5V, which can be set by external resistors, allowing flexibility across different applications.
  • High Efficiency: With up to 96% efficiency, this converter ensures minimal power loss during the voltage step-up process, contributing to extended battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 55µA, which is crucial for battery-powered applications where extending operational life is imperative.
  • Power Save Mode: It includes a power save mode that reduces the quiescent current to 5.5µA during light load operations, further conserving energy when full power is not required.

Applications

The TPS61200DRCTG4 is a highly adaptable component suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Energy harvesting and solar-powered devices
  • Wireless sensors and IoT devices
  • Medical and healthcare equipment
  • Smart meters and industrial monitoring systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS61200DRCTG4 is no exception. This component is manufactured to the highest standards to ensure consistent performance and durability across all use cases. Whether you are developing a consumer gadget or a piece of industrial equipment, the TPS61200DRCTG4 provides the power management solution you need to ensure efficient and reliable operation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4668 $51.3380
85+ $1.2036 $102.3060
130+ $1.1660 $151.5800
180+ $1.1284 $203.1120
230+ $1.0907 $250.8610
310+ $0.9779 $303.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess