EN
  • EN
  • DE

LM140K-5.0

Part No LM140K-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM340/LM78XX Series 3-Terminal Positive Regulators | IC REG LINEAR 5V 1A TO3-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 6mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3-2
Family Part Number LM140
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1196860-LM140K-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM140K-5.0 CAD Model

Description

Product Overview: LM140K-5.0 Voltage Regulator

The LM140K-5.0 is a robust and reliable voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This high-quality component is engineered to deliver a fixed output voltage of 5.0V with exceptional accuracy and stability. It is a part of the LM140 series, which is well-known for its versatility in a wide range of power regulation applications.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for digital circuits and consistent performance.
  • Current Output: Capable of supplying an output current up to 1.5A, making it suitable for moderate to high-power applications.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the circuit from damage due to excessive heat.
  • Short Circuit Protection: The LM140K-5.0 includes short circuit protection, enhancing its reliability and longevity.
  • Safe Area Compensation: Comes with safe area compensation for output transistor, ensuring stable operation under varying load conditions.

Applications

The LM140K-5.0 voltage regulator is highly versatile and can be used in a multitude of electronic devices and systems. It is particularly suitable for:

  • Linear power supplies
  • Battery chargers
  • Motor controllers
  • LED drivers
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The LM140K-5.0 is no exception and is manufactured with the best materials and processes to ensure consistent performance and a long operational lifespan. This voltage regulator is a testament to Texas Instruments' dedication to excellence in the field of power management solutions.

Technical Specifications

Parameter Value Output Voltage 5.0V Output Current 1.5A Package Type TO-3 Operating Temperature -55°C to +150°C

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3481 $69.3481
2+ $67.1809 $134.3618
3+ $65.0138 $195.0414
4+ $62.8467 $251.3868
6+ $56.3453 $338.0718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess