The TPS60500DGSR is a highly efficient, low-power DC-DC converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is specifically tailored for portable and battery-powered applications where energy efficiency and space constraints are critical considerations.
Key Features
- Adjustable Output Voltage: The TPS60500DGSR offers a user-adjustable output voltage range, making it versatile for various applications that require different voltage levels.
- High Efficiency: With an efficiency of up to 96%, this converter ensures minimal power loss and extends battery life, which is essential for portable devices.
- Low Quiescent Current: The device features a low quiescent current, further contributing to its energy-saving capabilities and making it suitable for power-sensitive designs.
- Small Package Size: Encased in a compact 10-pin MSOP (DGSR) package, the TPS60500DGSR is ideal for space-constrained applications.
Applications
The TPS60500DGSR is designed to meet the demands of a wide range of applications, including but not limited to:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Digital Cameras
- Portable Media Players
- Wireless Networking Devices
Technical Specifications
Parameter
Value
Input Voltage Range
1.8V to 6V
Output Voltage Range
1.5V to 3.3V (adjustable)
Maximum Output Current
250mA
Package Type
10-pin MSOP
Operating Temperature Range
-40°C to 85°C
With its combination of flexibility, efficiency, and compact design, the TPS60500DGSR from Texas Instruments stands out as a superior choice for designers seeking to optimize their power management solutions in portable devices.