EN
  • EN
  • DE

ILC6363CIR50X

Part No ILC6363CIR50X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Step-Up DC-DC Converter for One-Cell Lithium-Ion Batteries | IC REG BOOST 5V 1A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Step-Up/Step-Down
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 4.2V
Min/Fixed Output Voltage 5V
Output Current 1A (Switch)
Switching Frequency 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ILC6363
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1185467-ILC6363CIR50X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ILC6363CIR50X CAD Model

Description

The ILC6363CIR50X is a cutting-edge integrated circuit product from ON Semiconductor, designed to cater to a wide range of applications that require high-efficiency power management solutions. This product is part of ON Semiconductor's renowned portfolio of energy-efficient devices, which are engineered to reduce power consumption and extend the life of the applications they power.

Key Features

  • High Efficiency: The ILC6363CIR50X boasts exceptional energy efficiency, which is crucial for battery-powered devices and applications seeking to minimize energy loss.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, allowing designers to optimize board space without sacrificing performance.
  • Robust Power Handling: This device is capable of handling significant power levels, making it suitable for a diverse range of electronic products.
  • Thermal Management: ON Semiconductor's advanced technology ensures that the ILC6363CIR50X operates within safe temperature ranges, enhancing reliability and longevity.
  • Flexibility: The versatile nature of this IC makes it a perfect fit for various applications, from consumer electronics to industrial systems.

Applications

The ILC6363CIR50X is designed to be a versatile component that can be used in numerous applications, including:

  • Portable and handheld devices
  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • LED lighting solutions
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The ILC6363CIR50X is manufactured with this commitment in mind, ensuring that it not only meets but exceeds the expectations for performance, durability, and reliability. This product is backed by ON Semiconductor's comprehensive technical support and customer service, ensuring that clients have the resources they need to integrate this IC into their designs effectively.

Conclusion

The ILC6363CIR50X from ON Semiconductor represents a blend of performance, efficiency, and design flexibility. It stands as an excellent choice for engineers and designers looking to enhance their power management systems with a reliable, high-performance IC from a trusted industry leader.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1700 $52.6500
105+ $0.9600 $100.8000
165+ $0.9300 $153.4500
225+ $0.9000 $202.5000
290+ $0.8700 $252.3000
385+ $0.7800 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,712 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess