EN
  • EN
  • DE

74ALVC16244DL,118

Part No 74ALVC16244DL,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ALVC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 765229-74ALVC16244DL,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16244DL,118 CAD Model

Description

The Nexperia USA Inc. 74ALVC16244DL,118 is a buffer that is non-inverting.

  • Output type: Push-pull
  • Voltage supply range: 1.2 V to 3.6 V
  • Elements: 4
  • Bits per element: 4
  • Series: 74ALVC
  • Package: 48-BSSOP (0.295", 7.50mm Width)
  • Operating temperature range: -40°C to 85°C (TA)
  • Current output high and low: 24mA, 24mA
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium

You May Also Be Interested in

NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2035 $67.2210
13+ $9.1926 $119.5038
20+ $8.9062 $178.1240
27+ $8.6186 $232.7022
35+ $8.3310 $291.5850
47+ $7.4694 $351.0618
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess