EN
  • EN
  • DE

LM385DG4-2-5

Part No LM385DG4-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER VOLTAGE REFERENCES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199225-LM385DG4-2-5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM385DG4-2-5 CAD Model

Description

Product Overview

The LM385DG4-2-5 is a precision micro-power shunt voltage reference from Texas Instruments, offering a fixed 2.5V output with a tight tolerance. This voltage reference IC is designed for low-power operations and is ideal for battery-powered systems, portable devices, and applications requiring high-accuracy reference voltages.

Key Features

  • Output Voltage: Precisely set at 2.5 volts, making it suitable for various precision applications.
  • Low Dynamic Impedance: Ensures stable voltage under varying load conditions.
  • Low Current: Operates with a minimal quiescent current, enhancing the battery life for portable applications.
  • High Accuracy: Offers a tight tolerance for the output voltage, ensuring reliable and consistent performance.
  • Wide Operating Current: Supports a broad range of operating currents, providing flexibility in a variety of circuit configurations.
  • Temperature Stability: Maintains a consistent output voltage over a wide temperature range, making it suitable for challenging environmental conditions.

Applications

The LM385DG4-2-5 is versatile and can be used in a range of applications, including:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Analog-to-Digital Converters (ADCs)
  • Electronic scales
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM385DG4-2-5 is no exception. It is manufactured with the highest standards, ensuring that each device meets Texas Instruments' rigorous specifications for performance and reliability.

Package and Availability

The LM385DG4-2-5 comes in a compact SOIC-8 package, which is suitable for space-constrained applications. The product is widely available and can be sourced through Texas Instruments' distribution network or directly from their website.

In conclusion, the LM385DG4-2-5 from Texas Instruments is a reliable and precise voltage reference, perfect for designers who require a stable reference voltage in their applications, especially where power efficiency and accuracy are paramount.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess