EN
  • EN
  • DE

52266-0311

Part No 52266-0311
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.5MWATERPROOF PLUG 3CKT 5226603 / Rectangular Connectors - Housings
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer Molex
Packaging Tray
Product Status Active
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Other Part Number 2266-52266-0311
Standard Package 1
Win Source Part Number 1334524-52266-0311
Ultra Librarian 3D Model Ultra Librarian 52266-0311 CAD Model

Description

The Molex 52266-0311 is a MicroClasp Wire-to-Board Header. It is a compact and reliable connector designed for various electronic applications where space is limited and secure connections are crucial.

Applications:

  • Consumer Electronics (e.g., digital cameras, smartphones, tablets)
  • Industrial Automation Equipment
  • Medical Devices
  • Automotive Electronics
  • Robotics
  • Gaming Consoles
  • Printers and Scanners
  • Security Systems
  • Lighting Systems

Features:

  • MicroClasp Design: Provides a secure locking mechanism to prevent accidental disconnection.
  • Compact Size: Space-saving design ideal for high-density applications.
  • Wire-to-Board Configuration: Connects wires directly to a printed circuit board (PCB).
  • 3 Circuits: Accommodates three individual connections.
  • Single Row: Streamlined design for easy integration.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Temperature Resistant: Suitable for reflow soldering processes.

Benefits:

  • Secure Connection: The MicroClasp ensures a reliable connection, reducing the risk of signal interruption.
  • Space Efficiency: The compact design allows for greater component density on the PCB.
  • Easy Integration: The wire-to-board configuration simplifies assembly and reduces wiring complexity.
  • Automated Assembly: SMT compatibility enables efficient and cost-effective manufacturing.
  • Durable Performance: Designed to withstand harsh environments and maintain stable connections.

Specifications:

The Molex 52266-0311 has a 1.25mm pitch. It's made of high-temperature thermoplastic that can withstand reflow soldering temperatures. The housing is typically white or natural in color. The contact material is typically tin-plated or gold-plated to ensure good conductivity and corrosion resistance. The connector is designed for a voltage rating of typically 50V and a current rating of typically 1A per contact. It is RoHS compliant.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5350 $61.4000
95+ $1.2590 $119.6050
145+ $1.2197 $176.8565
200+ $1.1804 $236.0800
255+ $1.1411 $290.9805
340+ $1.0233 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess