EN
  • EN
  • DE

LMK03001ISQ/NOPB

Part No LMK03001ISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK CONDITIONER PREC 48WQFN / Clock Generator 1MHz to 20MHz-IN 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Clock Conditioner
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.57GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779491-LMK03001ISQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMK03001
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK03001ISQ/NOPB CAD Model

Description

Product Overview: LMK03001ISQ/NOPB

The LMK03001ISQ/NOPB is a precision clock conditioner from Texas Instruments, combining the functionality of a jitter cleaner, a clock distributor, and a highly configurable clock generator. Designed to provide a low-noise, high-performance clock solution, it is well-suited for a variety of applications, including telecommunications, networking, data communications, and test equipment.

Key Features

  • Integrated PLL and VCO: The device incorporates a phase-locked loop (PLL) with a fully integrated voltage-controlled oscillator (VCO), ensuring precise clock generation and synchronization.
  • Jitter Cleaning: With its excellent jitter cleaning capabilities, the LMK03001ISQ/NOPB significantly reduces clock noise, which is critical for high-speed digital systems.
  • Flexible Outputs: It offers multiple configurable outputs that can be programmed to various frequencies, allowing for great flexibility in clock management across different subsystems.
  • Programmable Input and Output Frequencies: The device supports a wide range of input and output frequencies, making it adaptable to specific design requirements.
  • Power Supply Range: It operates over a broad power supply range, accommodating various system power schemes.
  • Low Power Consumption: Designed for efficiency, the LMK03001ISQ/NOPB maintains low power consumption, which is beneficial for thermal management and overall power budgeting.

Applications

The LMK03001ISQ/NOPB is ideal for systems that require stable and clean clock signals. Its applications span across:

  • Wireless Infrastructure
  • Wired Networking
  • Data Communication Equipment
  • Test and Measurement Systems
  • High-performance Computing

Quality and Reliability

As a product of Texas Instruments, the LMK03001ISQ/NOPB is manufactured to meet high standards of quality and reliability. It is available in a compact 48-lead LLP package and is specified for the industrial temperature range of -40°C to 85°C, ensuring performance in a wide range of environmental conditions. Additionally, the device is RoHS compliant and lead-free, adhering to environmental regulations and standards.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess