EN
  • EN
  • DE

LE25FU406BLFVW-TLM-H

Part No LE25FU406BLFVW-TLM-H
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754199-LE25FU406BLFVW-TLM-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE25FU406BLFVW-TLM-H CAD Model

Description

ON Semiconductor LE25FU406BLFVW-TLM-H Flash Memory

Introducing the LE25FU406BLFVW-TLM-H, a high-performance, 4-Mbit flash memory device from ON Semiconductor. This cutting-edge product is designed to offer reliable storage solutions with a focus on efficiency and durability. The LE25FU406BLFVW-TLM-H is a perfect choice for a wide range of applications, including embedded systems, automotive electronics, and industrial control units.

The LE25FU406BLFVW-TLM-H flash memory boasts a wide operating voltage range of 2.7V to 3.6V, making it versatile for various power environments. Its fast read access time ensures swift data retrieval, which is crucial for applications that require quick boot-up times and real-time performance.

This ON Semiconductor flash memory offers a flexible memory architecture, with a sector size of 64 KB, allowing for efficient data management and storage. The device supports a standard Serial Peripheral Interface (SPI) for communication, ensuring compatibility with a broad array of microcontrollers and processors.

Safety and data integrity are paramount, and the LE25FU406BLFVW-TLM-H addresses these concerns with its built-in hardware protection features. These include block protection and a hardware write protection pin, which prevent accidental data alteration and ensure the security of stored information.

For applications that demand longevity and reliability, the LE25FU406BLFVW-TLM-H is rated for an extended temperature range, making it suitable for use in harsh environments. Its robust design is complemented by a high endurance cycle, signifying that it can withstand repeated write and erase operations over its lifetime.

ON Semiconductor's commitment to quality is evident in the LE25FU406BLFVW-TLM-H flash memory. It is designed to meet the rigorous standards of the industry, ensuring that it delivers consistent performance and reliability. Whether you're developing consumer electronics, automotive systems, or industrial controls, the LE25FU406BLFVW-TLM-H is an excellent choice for your non-volatile memory needs.

Choose the LE25FU406BLFVW-TLM-H for your next project and experience the assurance of a product designed with excellence and reliability at its core.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess