EN
  • EN
  • DE

SP7614CEC6-L/TR

Part No SP7614CEC6-L/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337812-SP7614CEC6-L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP7614CEC6-L/TR CAD Model

Description

The SP7614CEC6-L/TR is a synchronous step-down (buck) regulator manufactured by Exar Corporation. The 'SP7614C' portion indicates a member of the SP7614 family of regulators, while the 'EC6' likely denotes specific electrical characteristics, package type, or temperature range within that family. The '-L/TR' suffix signifies that the component is lead-free (RoHS compliant) and supplied in Tape and Reel packaging, optimized for automated assembly processes. As a synchronous buck regulator, it efficiently converts a higher DC input voltage to a lower, regulated DC output voltage with minimal power loss.

Applications:

  • Point-of-Load (POL) Power Supplies: Powers specific components or sub-circuits on a printed circuit board.
  • Embedded Systems: Provides regulated power for microcontrollers, memory, and peripherals.
  • Industrial Automation Equipment: Regulates voltage for sensors, controllers, and actuators.
  • Networking and Telecommunications: Supplies power to network switches, routers, and other communication devices.
  • FPGA and DSP Power Regulation: Efficiently converts voltage for Field-Programmable Gate Arrays and Digital Signal Processors.

Features:

  • Synchronous Rectification: Uses MOSFETs instead of diodes to minimize power loss during the switching cycle.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, providing flexibility in design.
  • Adjustable Output Voltage: The output voltage can be set to the desired level using external resistors.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage during overload conditions.
  • Overvoltage Protection (OVP): Protects downstream circuitry by limiting the output voltage.
  • Thermal Shutdown Protection (OTP): Shuts down the regulator to prevent overheating and damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off externally for power management.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Lead-Free (RoHS Compliant): Meets environmental regulations.
  • Tape and Reel Packaging: Suitable for automated assembly lines.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in cooler operation and longer battery life (if applicable).
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of the powered device.
  • Robust Protection: Built-in protection features safeguard against overcurrent, overvoltage, and thermal damage.
  • Simplified Design: Reduces the number of external components required, simplifying the design process and lowering BOM costs.
  • Versatile Application: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.
  • Improved Reliability: Protection features extend the lifespan of both the regulator and the powered device.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.
  • Efficient Manufacturing: Tape and Reel packaging supports high-volume automated assembly.

Additional Details:

The SP7614CEC6-L/TR typically utilizes internal compensation, further reducing external component count and simplifying design. Its switching frequency is chosen to optimize efficiency and transient response. The device is designed for robust performance in various operating conditions. For precise specifications, including input voltage range, output voltage range, switching frequency, efficiency curves, and thermal resistance, consult the official datasheet. Specific package dimensions and operating temperature ranges are also provided in the datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess