EN
  • EN
  • DE

LC72121MA-AH

Part No LC72121MA-AH
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER / CMOS IC PLL FREQUENCY SYNTHESIZERS FOR ELECTRONIC TUNING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
PLL Yes
Input Crystal
Output Clock
Number of Circuits 1
Frequency - Max 160MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOP (0.236", 6.00mm Width)
Manufacturer Package 24-MFPSJ
Win Source Part Number 778339-LC72121MA-AH
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC72121MA-AH CAD Model

Description

ON Semiconductor LC72121MA-AH Product Overview

The LC72121MA-AH is a highly integrated PLL frequency synthesizer designed by ON Semiconductor, tailored for use in AM/FM radio and various wireless communication systems. This advanced semiconductor product is engineered to deliver precision and reliability, making it a go-to choice for designers looking to enhance their radio frequency (RF) applications.

At the heart of the LC72121MA-AH is a phase-locked loop (PLL) circuit that ensures stable and accurate frequency synthesis. This technology is critical for maintaining consistent signal quality in environments where frequency stability is paramount. The device supports a wide range of input frequencies, providing versatility and compatibility with numerous RF systems.

ON Semiconductor's LC72121MA-AH comes in a compact package, allowing for efficient use of space on printed circuit boards (PCBs). This makes it an ideal solution for portable devices where space is at a premium. Despite its small size, the LC72121MA-AH does not compromise on performance, offering low power consumption which is crucial for battery-operated devices, extending their operational lifespan.

The device is equipped with a serial data input (SDI) that enables easy interfacing with microcontrollers or other digital systems. This feature allows for seamless integration into existing designs, simplifying the development process and reducing time to market. The LC72121MA-AH also supports various control functions, such as channel selection and mute control, which can be managed via the serial interface.

ON Semiconductor ensures that their products meet high-quality standards, and the LC72121MA-AH is no exception. It is manufactured using industry-leading processes that guarantee performance and durability even under challenging conditions. Whether it's for consumer electronics, automotive applications, or professional communication equipment, the LC72121MA-AH provides a reliable and efficient solution for frequency synthesis needs.

In summary, the LC72121MA-AH from ON Semiconductor is a versatile PLL frequency synthesizer that offers precision, low power consumption, and easy integration, making it an excellent choice for a wide range of RF applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess