EN
  • EN
  • DE

TPS2065CDBVEVM-636

Part No TPS2065CDBVEVM-636
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2065CDBV-636 / TPS2065DBV USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part TPS2065
Primary Attributes Single Channel, 1A, Active High
Supplied Contents Board(s)
Win Source Part Number 797865-TPS2065CDBVEVM-636
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name TPS2065
Introduction Date July 20, 2012
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2065CDBVEVM-636 CAD Model

Description

The TPS2065CDBVEVM-636 from Texas Instruments is a comprehensive evaluation module (EVM) designed to facilitate the testing and performance validation of the TPS2065C power distribution switch. This EVM is an essential tool for engineers and designers who need to assess the capabilities of the TPS2065C in applications that require power distribution and overcurrent protection.

Key Features

  • Integrated Single Channel Current-Limited Power Switch: The TPS2065C is a single-channel, current-limited power switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.
  • Adjustable Current Limit: The EVM allows for an adjustable current limit setting, which provides flexibility in various design scenarios and ensures compatibility with a wide range of peripheral devices.
  • Thermal and Short-Circuit Protection: The device includes thermal shutdown protection and short-circuit protection to safeguard the system against excessive power dissipation and potential damage.
  • High-Accuracy Current Limit: With a high-accuracy current limit, the TPS2065C ensures precise control over the power supplied to downstream components, enhancing system reliability.
  • LED Indicators: The EVM features LED indicators for visual confirmation of power and fault status, simplifying the troubleshooting process during evaluation.
  • Robust ESD Protection: The module is equipped with robust Electrostatic Discharge (ESD) protection features, which prevent damage from static electricity and enhance the longevity of the evaluation setup.

Applications

The TPS2065CDBVEVM-636 is suitable for a variety of applications, including:

  • USB hubs, peripherals, and midspan/injector applications.
  • Hot-swap and plug-in boards/modules.
  • Consumer electronics that require power distribution with overcurrent protection.

Design Support

Texas Instruments provides extensive design support for the TPS2065CDBVEVM-636, including detailed documentation, reference designs, and technical support to ensure a smooth evaluation and design process. With this support, users can rapidly integrate the TPS2065C into their designs and accelerate time-to-market for their products.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8422 $55.8422
3+ $45.8193 $137.4579
4+ $44.3874 $177.5496
5+ $42.9556 $214.7780
7+ $41.5237 $290.6659
9+ $37.2282 $335.0538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess