EN
  • EN
  • DE

MSP430F6659IPZ

Part No MSP430F6659IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 512KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 66K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789624-MSP430F6659IPZ
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6659
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6659IPZ CAD Model

Description

The MSP430F6659IPZ is a highly integrated, low-power microcontroller from Texas Instruments, designed for a broad range of applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and performance in embedded systems.

Key Features:

  • High-Performance RISC CPU: The MSP430F6659IPZ features a 16-bit RISC CPU, which enables it to execute instructions quickly and efficiently, making it ideal for time-sensitive applications.
  • Memory: It comes with a generous 512KB of flash memory and 32KB of RAM, providing ample space for complex programs and real-time data processing.
  • Digital and Analog Peripherals: This microcontroller is equipped with multiple digital and analog peripherals, including timers, serial communication (USART), a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), offering versatile interfacing options.
  • Low Power Consumption: The MSP430F6659IPZ is designed for battery-powered and low-power applications. It supports multiple power-saving modes that significantly reduce power consumption without compromising functionality.
  • Flexible Clock System: It boasts a flexible clock system with a frequency up to 25MHz, which provides precision timing for various tasks and can be adjusted to optimize power consumption.
  • Extended Temperature Range: This device operates over an extended temperature range, making it suitable for industrial and outdoor applications that may experience extreme conditions.

Applications:

The MSP430F6659IPZ is versatile enough to be used in a variety of applications, such as:

  • Industrial control systems
  • Wireless sensor networks
  • Energy management
  • Portable medical devices
  • Smart meters

Package and Quality:

The microcontroller is available in a 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. Texas Instruments ensures high quality and reliability, making the MSP430F6659IPZ a trusted choice for engineers and developers.

With its combination of performance, power efficiency, and integration, the MSP430F6659IPZ from Texas Instruments stands out as an excellent choice for your next embedded system design.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5249 $66.0996
8+ $13.5589 $108.4712
12+ $13.1352 $157.6224
16+ $12.7115 $203.3840
21+ $12.2878 $258.0438
28+ $11.0166 $308.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,343 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess