Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 32 Weeks
Features Diode Schottky 150 V 1A Surface Mount SOD-123FA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123W
Case / Package SOD-123FA
Family Name S115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number S115FACT, S115FATR, S115FADKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892738-S115FA
Ultra Librarian 3D Model Ultra Librarian S115FA CAD Model

Description

ON Semiconductor S115FA Product Overview

The ON Semiconductor S115FA is a high-performance, precision integrated circuit designed for a wide range of applications in the electronics industry. This versatile product is engineered to provide reliable and efficient performance, making it an ideal choice for designers and engineers looking to enhance their systems with a robust semiconductor solution.

Key Features:

  • High Accuracy: The S115FA boasts precise operational parameters, ensuring accurate performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the S115FA operates with minimal power, making it suitable for battery-powered devices and energy-sensitive projects.
  • Wide Operating Temperature Range: This component is built to withstand extreme conditions, functioning effectively across a broad range of temperatures.
  • Durable Design: The robust construction of the S115FA ensures longevity and reliability, even in harsh environments.
  • Flexible Applications: The versatility of the S115FA makes it a perfect fit for various sectors, including automotive, industrial, consumer electronics, and more.

Applications:

The ON Semiconductor S115FA is suitable for a multitude of applications, such as:

  • Power management systems
  • Signal processing units
  • Automotive electronics
  • Portable and wearable technology
  • Industrial control systems
  • Medical devices

Technical Specifications:

The S115FA is equipped with a range of technical specifications that ensure it meets the requirements of the most demanding applications. It features a specific input and output voltage range, low quiescent current, and is available in various package types to fit different design needs.

Quality and Support:

ON Semiconductor is committed to providing high-quality products and the S115FA is no exception. Customers can expect comprehensive technical support and customer service, ensuring that any design incorporating the S115FA is well-supported throughout its lifecycle.

For detailed information on the S115FA, including datasheets, technical documentation, and ordering information, interested parties are encouraged to visit the official ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to $0.1760
ECAD model for CCS15S40,L3F
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0341 $51.7050
120+ $0.8485 $101.8200
185+ $0.8220 $152.0700
255+ $0.7955 $202.8525
330+ $0.7690 $253.7700
440+ $0.6894 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention