EN
  • EN
  • DE

SA43CA

Part No SA43CA
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 7.2A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA43
Other Names 2156-SA43CA-OS,ONSONSSA43CA,SA43CAFS
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298756-SA43CA
Ultra Librarian 3D Model Ultra Librarian SA43CA CAD Model

Description

The SA43CA is a robust transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading figure in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges that are common in various applications, ranging from industrial to consumer electronics.

Key Features

  • Stand-off Voltage: The SA43CA has a stand-off voltage of 43V, providing a buffer zone before the transient protection kicks in, ensuring compatibility with a range of circuits without compromising on safety.
  • Peak Pulse Power: With a peak pulse power rating of 500W for a 10/1000μs waveform, this TVS diode is capable of handling significant transient power spikes, safeguarding your circuitry from electrical stress.
  • Clamping Voltage: The device offers a low clamping voltage, which is the maximum voltage the diode will allow to pass through to the protected component after a surge has occurred. This ensures that even after the spike, the voltage remains within safe limits for your electronics.
  • Fast Response Time: The SA43CA boasts an exceptionally fast response time to transient events, ensuring that protection is applied almost instantaneously to prevent damage to the electronic device.
  • Bi-directional Protection: This diode offers bi-directional protection, making it suitable for AC applications or any scenario where the polarity of the transient could be in either direction.

Applications

The SA43CA is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Power supply circuits
  • Telecommunication systems
  • Industrial electronics
  • Consumer electronics such as TVs, computers, and other household gadgets

Reliability and Compliance

ON Semiconductor's commitment to quality ensures that the SA43CA meets rigorous industry standards. The device is compliant with the ISO 9001 quality management system, and it adheres to RoHS directives, making it environmentally friendly and safe for use in a wide range of markets. With ON Semiconductor's reputation for reliability, you can trust the SA43CA to provide consistent protection across its lifespan.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess