EN
  • EN
  • DE

SBS817-TL-E

Part No SBS817-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15 V
Current - Average Rectified (Io) (per Diode) 2A
Voltage - Forward (Vf) (Max) @ If 460 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 300 µA @ 7.5 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SMD, Flat Lead
Supplier Device Package 8-EMH
Base Product Number SBS817
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283005-SBS817-TL-E
Ultra Librarian 3D Model Ultra Librarian SBS817-TL-E CAD Model

Description

The SBS817-TL-E from ON Semiconductor is a high-performance, PNP Epitaxial Silicon Transistor designed to meet the rigorous demands of modern electronic applications. This discrete semiconductor product is characterized by its low VCE(sat) and high current gain, making it an excellent choice for load switch and amplifier applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The SBS817-TL-E boasts a low VCE(sat) which minimizes on-state losses and improves efficiency, particularly beneficial in battery-powered devices where energy conservation is critical.
  • High Current Gain: With its high current gain (hFE), this transistor can amplify a small input current into a larger output current, making it ideal for signal amplification tasks.
  • Complementary Design: It is complementary to the SBS807-TL-E NPN transistor, allowing for easy implementation in push-pull, differential, and other circuit configurations that require a PNP-NPN pair.
  • Surface Mount Package: The transistor comes in a compact SOT-416 (SC-75) surface-mount package, which is suitable for automated assembly processes and saves valuable board space.
  • Lead-Free and RoHS Compliant: The SBS817-TL-E meets current environmental standards as it is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatile nature of the SBS817-TL-E allows it to be used in a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Signal Processing
  • Audio Amplifiers
  • Switching Loads
  • Driver Stages in Hi-Fi Amplifiers and TV Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SBS817-TL-E is no exception. It is manufactured to the highest standards to ensure stable performance and longevity in a variety of conditions. Whether for consumer electronics or industrial applications, this transistor is a reliable choice for designers and engineers seeking performance and durability.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess