EN
  • EN
  • DE

SS13FP

Part No SS13FP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A SOD123HE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 500mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 400μA at 30V
Capacitance at Vr, F 80pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package SOD-123H
Supplier Device Package SOD-123HE
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803047-SS13FP
Ultra Librarian 3D Model Ultra Librarian SS13FP CAD Model

Description

ON Semiconductor SS13FP Product Overview

The SS13FP from ON Semiconductor is a high-performance, surface-mount Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. It is a popular choice for power management in compact electronic devices due to its small footprint and efficient operation.

Key Features

  • Low Forward Voltage Drop: The SS13FP offers a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component and overall system.
  • High Current Capability: This rectifier can handle high current loads, making it suitable for power supply applications that require robust current handling.
  • Surface-Mount Package: The device comes in a small SMB package, which is ideal for space-constrained applications and facilitates easy integration into surface-mount technology (SMT) manufacturing processes.
  • High Surge Capability: It is designed to withstand high surge currents, providing reliable performance under transient conditions.
  • RoHS Compliant: The SS13FP adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from environmentally harmful substances.

Applications

The SS13FP is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Portable devices and battery-powered systems

Technical Specifications

With a maximum repetitive peak reverse voltage (V<sub>RRM) of 30 volts and a maximum average forward rectified current (I<sub>AV) of 1 ampere, the SS13FP is a robust choice for many electronic circuits. The operating junction temperature range of -55°C to +125°C ensures stability and reliability across various environmental conditions.

Conclusion

The ON Semiconductor SS13FP Schottky barrier rectifier is an excellent choice for designers looking for a compact, efficient, and reliable component for their power management needs. Its combination of low forward voltage drop, high current capability, and surge robustness makes it a versatile component suitable for a wide range of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess