EN
  • EN
  • DE
Part No SS19
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 90V 1A DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 90 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 850 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 90 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number SS19
Standard Package 7,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 340455-SS19
Ultra Librarian 3D Model Ultra Librarian SS19 CAD Model

Description

ON Semiconductor SS19 Product Overview

The SS19 from ON Semiconductor is a state-of-the-art Schottky barrier rectifier designed for high-efficiency power management applications. This robust semiconductor device is well-suited for use in a variety of electronic products where low forward voltage drop and fast switching are required. With its compact footprint, the SS19 is an excellent choice for space-constrained applications, offering designers a combination of performance and reliability.

Key Features

  • Low Power Loss/High Efficiency: The SS19 is optimized for low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-frequency operations.
  • High Surge Capability: Designed to withstand high surge currents, the SS19 is capable of handling momentary overloads, ensuring reliable performance in demanding situations.
  • Low Thermal Resistance: The device has a low thermal resistance, which facilitates better heat dissipation, contributing to its overall long-term stability and performance.
  • Lead-Free and RoHS Compliant: The SS19 is environmentally friendly, meeting the requirements of the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The ON Semiconductor SS19 is versatile and can be used in a variety of applications, including:

  • Power supply management in consumer electronics
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Reverse battery protection circuits
  • High-frequency rectification in switch-mode power supplies (SMPS)

Technical Specifications

The SS19 boasts impressive technical specifications, including a maximum average rectified current of 1A, a peak repetitive reverse voltage of 90V, and a maximum operating junction temperature range from -55°C to 150°C, making it suitable for a broad range of operating environments.

In summary, the SS19 Schottky barrier rectifier from ON Semiconductor is a high-quality component that offers designers a reliable and efficient solution for their power management needs. Its combination of low forward voltage, high surge capability, and thermal efficiency makes it an excellent choice for modern electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess