Products specifications

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer STMicroelectronics
Win Source Part Number 271760-HCF4022BM1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4022BM1 CAD Model

Description

STMicroelectronics HCF4022BM1 Octal Counter/Divider

The HCF4022BM1 is a high-performance integrated circuit produced by STMicroelectronics, designed to serve as an 8-stage counter/divider with a single output for each stage. This versatile component is part of STMicroelectronics' CMOS family, utilizing silicon gate C2MOS technology to provide a reliable and efficient solution for a wide array of digital applications.

This octal counter/divider is capable of transforming a high-frequency input signal into eight lower-frequency output signals, with each output corresponding to one of the eight stages of the device. The HCF4022BM1 is particularly useful in applications requiring sequential timing or frequency division, as it can be used to generate timing sequences, divide frequencies, or as a programmable counter.

Key Features:

  • Counting Configuration: The device is configured as an 8-stage divide-by-8 binary counter/divider with a decoded output for each stage.
  • Versatility: It is suitable for various applications including timers, frequency dividers, time-delay circuits, and sequential controllers.
  • Supply Voltage Range: It operates over a broad supply voltage range from 3V to 15V, accommodating a diverse set of power requirements and making it suitable for both TTL and CMOS technologies.
  • High Noise Immunity: The inherent noise immunity of the C2MOS technology ensures stable operation in noisy environments.
  • Low Power Consumption: The low power requirements of the HCF4022BM1 make it ideal for battery-operated devices or energy-conscious applications.
  • Medium Speed Operation: It offers a medium-speed operation of 16MHz (typ.) at a 10V supply, which is adequate for many digital circuit designs.

The HCF4022BM1 is available in a variety of packages including DIP, SOP, and SSOP, providing flexibility in terms of mounting and space requirements on printed circuit boards. Its robust design ensures long-term reliability, while its compatibility with other logic families allows for seamless integration into complex systems.

Whether you're developing consumer electronics, industrial control systems, or portable instrumentation, the HCF4022BM1 from STMicroelectronics is a smart choice for a reliable and efficient octal counter/divider solution.

You May Also Be Interested in

ON Semiconductor
14-Stage Binary Ripple Counter With Oscillator | IC COUNTER 14STAGE BIN 16-SOIC
Lowest to $0.6264
ECAD model for MC74HC4060AD
Fairchild/ON Semiconductor
Low Voltage Synchronous Binary Counter with Synchronous Clear
Lowest to $0.2859
ECAD model for 74LVX163M
ON Semiconductor
IC DIVIDER DIV X2 ECL 3.3V 8SOIC
Lowest to $1.0876
ECAD model for MC100LVEL32D
Texas Instruments
IC BINARY COUNTER 4-BIT 14SO
Lowest to $0.6395
ECAD model for SN74HC163ANS
Texas Instruments
IC SYNC 4-BIT BIN CNTR 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $1.0694
ECAD model for CY74FCT163CTSOC
Texas Instruments
High-Speed CMOS Logic 12-Stage Binary Counter
Need more? Email Us
ECAD model for CD74HCT4040M
Texas Instruments
IC COUNTER DIVIDE X12 14SOIC
Lowest to $1.1917
ECAD model for SN74LS92D
Nexperia USA Inc.
IC COUNTER/DIVIDER OSC / Counter IC Binary Counter 1 Element 14 Bit Negative Edge
Need more? Email Us
ECAD model for HEF4060BTTJ
Texas Instruments
54LS669 SYNCHRONOUS 4-BIT UP/DOW / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54LS669J

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention