EN
  • EN
  • DE
  • IT

MC14521BDG

Part No MC14521BDG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER BY 2 24-BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr onsemi
Series 4000B
Package Tube
Product Status Active
Logic Type Divide-by-2
Direction -
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Timing -
Count Rate 12 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371217-MC14521BDG
Ultra Librarian 3D Model Ultra Librarian MC14521BDG CAD Model

Description

ON Semiconductor MC14521BDG Overview

The MC14521BDG from ON Semiconductor is a high-quality integrated circuit designed for versatile applications in digital systems. This IC is a 24-stage frequency divider and oscillator, which is a part of the CMOS family, known for its low power consumption and high noise immunity. The device's primary function is to divide the input frequency by a factor of two at each stage, which makes it an essential component for creating precise timing sequences in electronic circuits.

The MC14521BDG operates over a wide voltage range from 3V to 18V, which allows it to be used in various environments and applications, from battery-powered devices to industrial systems. Its flexibility in voltage is complemented by its ability to interface with both CMOS and TTL logic levels, making it a versatile choice for designers.

This IC is packed in a 16-pin SOIC package, which is a compact surface-mount format, offering a space-saving solution for modern electronic devices. The package is designed for optimal thermal performance and reliability, which is crucial for maintaining the longevity and performance of the device.

The MC14521BDG features an onboard oscillator configuration that can be set up with an external resistor and capacitor, providing designers with the ability to customize the oscillation frequency as per their specific requirements. This makes it an ideal component for timing applications, frequency dividers, and counters in a wide range of products, including consumer electronics, automotive systems, and industrial controls.

ON Semiconductor is known for its commitment to quality, and the MC14521BDG is no exception. It is manufactured to high standards, ensuring consistent performance and reliability. The device is also supported by ON Semiconductor's comprehensive technical documentation, providing engineers with the necessary information for easy integration into their designs.

You May Also Be Interested in

Texas Instruments
CD4536B-MIL CMOS PROGRAMMABLE TI / Counter IC Element Bit
Lowest to $55.9683
Texas Instruments
BINARY COUNTER, LS SERIES / Counter IC Element Bit
Lowest to $4.9494
Texas Instruments
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
IC BINARY COUNTER 4BIT 16SOEIAJ
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $6.7053
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Lowest to $1.6342
ON Semiconductor
IC DECADE COUNT DL 4B 16SOEIAJ
Lowest to $0.2787

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0511 $68.3215
150+ $0.8625 $129.3750
235+ $0.8356 $196.3660
320+ $0.8085 $258.7200
415+ $0.7816 $324.3640
555+ $0.7008 $388.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess