EN
  • EN
  • DE

SN74LS699N

Part No SN74LS699N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description BINARY COUNTER, LS SERIES / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS699
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672366-SN74LS699N
Ultra Librarian 3D Model Ultra Librarian SN74LS699N CAD Model

Description

The SN74LS699N is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular chip belongs to the 74LS series, which is well-known for its low-power Schottky technology, making it a popular choice for a wide range of digital applications.

Key Features:

  • Functionality: The SN74LS699N is a synchronous 8-bit up/down binary counter with a storage register and multiplexed 3-state outputs. This dual-functionality device allows for versatile usage in counting and storage operations.
  • Logic Family: As part of the 74LS logic family, it utilizes low-power Schottky technology, which combines the high speed of Schottky TTL with lower power consumption.
  • Package: It comes in a standard 24-pin DIP (Dual In-line Package), making it suitable for through-hole mounting, which is beneficial for prototyping and educational purposes.
  • Count Frequency: The device boasts a maximum count frequency of 25 MHz, providing high-speed operation for time-critical applications.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is compatible with most TTL circuits.
  • Output Configuration: The multiplexed 3-state output feature allows the device to drive the bus lines directly, offering high fan-out and reduced bus loading.

Applications:

The SN74LS699N is versatile and can be used in a variety of digital systems. Common applications include:

  • Programmable counters and dividers
  • System timing for computers and industrial control systems
  • Frequency counters and timers
  • Interface circuitry for bus systems
  • Sequential state machines

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74LS699N is no exception, offering robust performance and long-term reliability. Its construction adheres to industry standards, ensuring it meets the rigorous demands of commercial and industrial electronic systems.

With its advanced features and proven technology, the SN74LS699N from Texas Instruments is an excellent choice for designers looking to implement efficient counting and storage solutions in their digital designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4191 $53.0292
28+ $3.6260 $101.5280
43+ $3.5127 $151.0461
59+ $3.3994 $200.5646
77+ $3.2860 $253.0220
102+ $2.9461 $300.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess