EN
  • EN
  • DE

HEF4020BT,652

Part No HEF4020BT,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 14-BIT 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series 4000B
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Timing -
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 15 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number HEF4020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371218-HEF4020BT,652
Ultra Librarian 3D Model Ultra Librarian HEF4020BT,652 CAD Model

Description

The HEF4020BT,652 is a binary counter IC from the 4000B series.

  • Manufacturer: Nexperia USA Inc.
  • Temperature Range: -40°C to 85°C
  • Voltage Supply Range: 3V to 15V
  • Package: 16-SOIC
  • Mounting Type: Surface Mount
  • Elements: Single
  • Bits per Element: 14
  • Direction: Up
  • Trigger Type: Negative Edge
  • Count Rate: 35MHz

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess