EN
  • EN
  • DE

SS2003M

Part No SS2003M
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A 6MCPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 400mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 1.25mA @ 15V
Capacitance @ Vr, F 75pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 6-MCPH
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 066043-SS2003M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS2003M CAD Model

Description

The ON Semiconductor SS2003M is a high-performance Schottky Rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is particularly suitable for use in power supplies, converters, free-wheeling diodes, and reverse battery protection circuits. It is a popular choice in the electronics industry due to its robustness, reliability, and ON Semiconductor's commitment to quality.

Key Features

  • Low Forward Voltage Drop: The SS2003M exhibits a low forward voltage drop, which enhances the efficiency of the overall circuit by reducing power loss during operation.
  • High Current Capacity: With its ability to handle a high forward surge current, this Schottky Rectifier is ideal for applications that experience high inrush currents.
  • Low Power Loss: The low power loss characteristics of the SS2003M make it an energy-efficient choice for modern electronic applications.
  • High Reliability: Built with ON Semiconductor's rigorous quality standards, the SS2003M is designed for long-term reliability in a variety of operating conditions.
  • Compact Package: The device comes in a small footprint, making it suitable for compact designs where space is at a premium.

Applications

The SS2003M is versatile and can be used in a wide range of electronic devices and systems, including:

  • Switching power supplies
  • DC-DC converters
  • OR-ing diode in redundant power systems
  • Reverse battery protection
  • Automotive applications
  • Portable devices and battery-powered gadgets

Technical Specifications

Parameter Value Peak Repetitive Reverse Voltage 30 V Average Rectified Forward Current 20 A Non-Repetitive Peak Forward Surge Current 150 A Operating Junction Temperature Range -55°C to +150°C Package DO-15

The ON Semiconductor SS2003M Schottky Rectifier offers a perfect blend of efficiency, reliability, and compactness, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess