The STD1063T4 is a high-performance, N-channel TrenchMOS™ (Metal-Oxide-Semiconductor) transistor, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is tailored for use in a wide range of applications, from power management to switching circuits, offering a perfect blend of low on-resistance and cost-effectiveness.
Key Features
- Low On-Resistance: The STD1063T4 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
- High Switching Speed: Engineered for fast switching, this MOSFET minimizes transition losses and is ideal for high-frequency applications.
- Enhanced Thermal Performance: With its advanced design, the STD1063T4 ensures superior thermal performance, enabling reliable operation even under high temperature conditions.
- Compact Footprint: The device comes in a compact package, making it suitable for space-constrained applications without compromising on power handling capabilities.
Applications
The versatility of the STD1063T4 allows it to be employed in various sectors, including:
- Power supply units
- DC-DC converters
- Motor control circuits
- Lighting systems
- Automotive applications
- Load switching
Technical Specifications
The STD1063T4 is characterized by its robust technical specifications that ensure optimal performance:
- Drain-to-Source Voltage (V<sub>DS): The device can handle a maximum V<sub>DS ensuring safe operation at high voltages.
- Continuous Drain Current (I<sub>D): It supports a substantial continuous drain current, enabling it to drive high current loads.
- Gate Threshold Voltage (V<sub>GS(th)): A low gate threshold voltage allows for easy drive capability and efficient gate control.
- Total Gate Charge (Q<sub>g): The MOSFET has a low total gate charge, which contributes to its fast switching performance.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The STD1063T4 is no exception, as it is manufactured with stringent quality control measures and reliability testing to ensure it meets the industry standards for performance and longevity.
For detailed information on pricing, availability, and ordering, interested parties are encouraged to contact ON Semiconductor or an authorized distributor.