EN
  • EN
  • DE

STK403-090-E

Part No STK403-090-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1038+
Reference case HYB-15
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 756936-STK403-090-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK403-090-E CAD Model

Description

The STK403-090-E is a high-quality audio power amplifier integrated circuit (IC) from ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is designed to deliver reliable and powerful audio amplification with minimal distortion, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Power Output: The STK403-090-E is capable of delivering a substantial power output, suitable for driving large speakers in home audio systems, professional audio equipment, and public address systems.
  • Low Harmonic Distortion: It is engineered to produce a clear and precise audio signal with low total harmonic distortion (THD), ensuring high-fidelity sound reproduction.
  • Integrated Heat Sink: The IC comes with an integrated heat sink design which provides excellent thermal dissipation, enhancing the reliability and longevity of the device.
  • Multiple Protection Features: It includes several protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, to safeguard the IC under adverse conditions.
  • Compact Design: The STK403-090-E is packaged in a compact form factor, which makes it easy to integrate into space-constrained designs without compromising on performance.

Applications

The versatility of the STK403-090-E allows it to be used in a variety of audio applications, including:

  • Home theater systems
  • Hi-Fi audio equipment
  • Car audio amplifiers
  • Professional audio mixers and amplifiers
  • Karaoke machines
  • Public address systems

Technical Specifications

Some of the technical specifications of the STK403-090-E include:

  • Output Power: Specified by design
  • Operating Voltage Range: Specified by design
  • Amplifier Class: AB
  • Number of Channels: Specified by design
  • Package: SIP (Single In-line Package)

In conclusion, the STK403-090-E from ON Semiconductor is a robust and high-performance audio amplifier IC that is perfectly suited for delivering quality sound in a variety of audio applications. Its combination of power, clarity, and integrated features makes it a top choice for designers and audio enthusiasts alike.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3014 $61.2056
10+ $12.5549 $125.5490
15+ $12.1622 $182.4330
20+ $11.7706 $235.4120
26+ $11.3779 $295.8254
34+ $10.2010 $346.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess