EN
  • EN
  • DE

SCH5524-NS

Part No SCH5524-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 188868-SCH5524-NS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCH5524-NS CAD Model

Description

Product Overview: SCH5524-NS from Microchip Technology

The SCH5524-NS is a versatile and powerful Super I/O controller from the renowned manufacturer Microchip Technology. This high-performance integrated circuit is designed to provide a multitude of essential interfaces for embedded and industrial computing systems. With its robust feature set and reliable performance, the SCH5524-NS is an ideal choice for managing the fundamental I/O functions on motherboards and embedded platforms.

Key Features and Benefits

  • Multiple I/O Interfaces: The SCH5524-NS includes a variety of I/O interfaces such as serial ports, parallel port, floppy disk controller, and keyboard/mouse controller. This allows for easy connection of peripherals and legacy devices, making it a perfect fit for systems requiring diverse connectivity options.
  • Enhanced System Management: With built-in hardware monitoring capabilities, the SCH5524-NS can track system health parameters such as temperature, voltage, and fan speeds. This ensures that the system operates within safe limits and helps prevent hardware failures.
  • Low Power Consumption: Designed with power efficiency in mind, the SCH5524-NS minimizes power usage, which is crucial for energy-sensitive applications and helps to reduce overall system costs.
  • Flexible Configuration: It offers a wide range of configuration options, enabling designers to tailor the device to meet specific system requirements. This flexibility simplifies the design process and accelerates time-to-market for new products.
  • High Reliability: Microchip Technology is known for its commitment to quality, and the SCH5524-NS is no exception. It is built to withstand harsh industrial environments and is rated for extended temperature ranges, ensuring reliable operation under challenging conditions.

Applications

The SCH5524-NS is suited for a broad spectrum of applications, particularly in sectors such as industrial automation, telecommunications, and medical equipment. Its ability to handle multiple I/O tasks simultaneously makes it an indispensable component in systems that require stable and efficient data management.

For developers and system integrators looking for a reliable Super I/O solution, the SCH5524-NS by Microchip Technology offers a perfect blend of performance, versatility, and durability.

You May Also Be Interested in

STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Infineon Technologies
IC MCU 16BIT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,282 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess