EN
  • EN
  • DE

AT97SC3204-X2A1A-10

Part No AT97SC3204-X2A1A-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Supply Voltage (V) 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number AT97SC3204
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 729633-AT97SC3204-X2A1A-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-X2A1A-10 CAD Model

Description

Product Overview: AT97SC3204-X2A1A-10 from Microchip Technology

The AT97SC3204-X2A1A-10 is a cutting-edge security module from the reputable Microchip Technology, designed to offer robust hardware-based data protection and secure authentication for a wide range of applications. This Trusted Platform Module (TPM) is compliant with TCG TPM 1.2 specifications, ensuring interoperability with the latest security software and platforms.

Key Features:

  • High Security: The AT97SC3204-X2A1A-10 is built with an emphasis on security, providing a secure hardware store for cryptographic keys and other sensitive data, which is critical for maintaining system integrity and preventing unauthorized access.
  • Advanced Cryptographic Engine: This module includes an RSA engine capable of handling key sizes up to 2048 bits, offering strong encryption and decryption capabilities for secure data transactions.
  • Endorsement Key (EK) Certificate: The device comes with an EK certificate, which uniquely identifies the module and provides a secure root of trust for digital authentication processes.
  • Multiple I/O Interfaces: With support for both LPC and SPI interfaces, the AT97SC3204-X2A1A-10 offers flexibility in system integration, making it suitable for a variety of motherboard configurations and embedded systems.
  • Low Power Consumption: Designed for efficiency, this TPM module has a low power consumption profile, making it ideal for use in portable and power-sensitive applications.

Applications:

The AT97SC3204-X2A1A-10 is versatile and can be integrated into a broad array of platforms, including:

  • Enterprise Security Systems
  • Personal Computers and Laptops
  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems

Why Choose AT97SC3204-X2A1A-10?

With its robust security features, the AT97SC3204-X2A1A-10 from Microchip Technology is an excellent choice for system designers and IT professionals looking to enhance the security posture of their hardware. Whether you're aiming to protect sensitive data, ensure platform integrity, or secure communications, this TPM module provides a trusted solution for a secure digital environment.

You May Also Be Interested in

Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2421 $62.9052
27+ $4.3012 $116.1324
42+ $4.1669 $175.0098
58+ $4.0325 $233.8850
75+ $3.8980 $292.3500
100+ $3.4948 $349.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess