EN
  • EN
  • DE

STK433-240F-E

Part No STK433-240F-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC HYBRID MOD AUD PWR AMP AB 2CH / Audio Amp Speaker 3-CH Stereo 40W Class-AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Part Status Obsolete(EOL)
Win Source Part Number 795650-STK433-240F-E
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK433-240F-E CAD Model

Description

ON Semiconductor STK433-240F-E Audio Power Amplifier

The ON Semiconductor STK433-240F-E is a high-quality audio power amplifier designed for premium audio applications. This integrated circuit (IC) is part of ON Semiconductor's STK series, which is renowned for its reliability and performance. The STK433-240F-E is specifically engineered to deliver a high output power with minimal distortion, making it an ideal choice for high-fidelity audio systems, home theater setups, and professional audio equipment.

Key Features

  • Output Power: The STK433-240F-E is capable of delivering up to 150 watts of output power per channel, ensuring robust and dynamic audio reproduction.
  • Efficiency: This amplifier IC utilizes a thick-film hybrid IC technology that enhances its efficiency, resulting in reduced heat generation and lower power consumption.
  • Low Distortion: It boasts an impressively low total harmonic distortion (THD) level, which guarantees a clear and accurate audio output, preserving the nuances of the original sound.
  • Multiple Protection Circuits: The device includes various protection features such as thermal shutdown, overvoltage, and short circuit protection, ensuring the longevity of both the IC and the connected audio equipment.
  • Compact Design: The STK433-240F-E comes in a compact package, which makes it an excellent choice for space-constrained applications without compromising on power or audio quality.

Applications

  • High-Fidelity Audio Systems
  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speaker Systems
  • Car Audio Amplifiers

Technical Specifications

Parameter Value Output Power (per channel) 150W Total Harmonic Distortion (THD) Low Protection Circuits Thermal, Overvoltage, Short Circuit Operating Temperature Range -20°C to +85°C Package Compact

The ON Semiconductor STK433-240F-E stands out as a superior audio amplifier solution for anyone looking to achieve high-performance audio amplification with reliability and efficiency. Its combination of power, precision, and protection makes it a top choice for audiophiles and professional sound engineers alike.

You May Also Be Interested in

Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2887 $65.0209
16+ $7.6215 $121.9440
24+ $7.3834 $177.2016
33+ $7.1452 $235.7916
42+ $6.9071 $290.0982
56+ $6.1926 $346.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess