EN
  • EN
  • DE

TDA8922BTH/N2

Part No TDA8922BTH/N2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0740+
Reference case HSOP24
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716609-TDA8922BTH/N2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8922BTH/N2 CAD Model

Description

The TDA8922BTH/N2 is a high-efficiency Class-D audio power amplifier in a 24-pin HSOP package, produced by NXP Semiconductors. As a leading-edge audio amplification solution, it is designed for a variety of applications, ranging from home theater systems and active speakers to professional audio equipment.

Key Features

  • High Output Power: Capable of delivering up to 2 x 100 W into a 4 ohm load or 2 x 50 W into an 8 ohm load, ensuring powerful sound reproduction.
  • High Efficiency: With its Class-D operation, the TDA8922BTH/N2 achieves efficiencies of over 90%, reducing energy consumption and heat dissipation.
  • Low Quiescent Current: Minimizes power usage when the amplifier is on but not actively driving speakers.
  • No Heatsink Required: Thanks to its high efficiency and advanced HSOP package, the TDA8922BTH/N2 can operate without the need for a bulky heatsink under normal conditions.
  • Differential Inputs: Helps to reduce common-mode noise and improve sound quality.
  • Short-Circuit Protection: Protects the amplifier from damage due to output short circuits.
  • Thermal Protection: Integrated thermal protection circuitry prevents overheating and potential damage to the device.

Applications

The TDA8922BTH/N2's robust design and high-quality audio output make it suitable for a wide range of applications, including:

  • Home Theater Systems
  • Active Speakers
  • Professional Audio Equipment
  • Television Sound Systems
  • Compact Hi-Fi Systems

Technical Specifications

Parameter Value
Output Power 2 x 100 W (4 ohm), 2 x 50 W (8 ohm)
Efficiency > 90%
Package HSOP-24
Operating Voltage 12.5 V - 36 V
THD+N < 0.05%

With its combination of high power, high efficiency, and advanced protection features, the NXP TDA8922BTH/N2 stands out as an excellent choice for your next audio amplification project.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3000 $54.6000
5+ $22.4000 $112.0000
7+ $21.7000 $151.9000
10+ $21.0000 $210.0000
13+ $20.3000 $263.9000
17+ $18.2000 $309.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess