EN
  • EN
  • DE

LM4835MT

Part No LM4835MT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 2.2W x 2 at 3Ohm; 95mW x 2 at 32Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 28-TSSOP
Manufacturer Package 28-TSSOP
Family Part Number LM4835
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1199983-LM4835MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4835MT CAD Model

Description

The LM4835MT is a versatile and innovative audio power amplifier solution designed by Texas Instruments, a global leader in semiconductor design and manufacturing. This product is specifically engineered to provide high-quality audio performance with low distortion, making it an ideal choice for a wide range of audio applications.

Key Features

  • Integrated Audio System: The LM4835MT combines a 3D stereo enhancement system, a stereo audio power amplifier, and a National 3D Sound spatial enhancer, delivering a rich and immersive audio experience.
  • Power Amplifier: The audio power amplifier can deliver 2 watts of continuous average power to an 8-ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, ensuring powerful and clear sound output.
  • Low Voltage Operation: It operates efficiently at low voltages, making it suitable for battery-powered devices where power conservation is crucial.
  • Advanced 3D Enhancement: The built-in 3D enhancement technology provides a wider stereo soundstage and enhanced audio depth, making it perfect for multimedia applications.
  • Space-Saving Design: The LM4835MT comes in a compact 28-pin SSOP package, allowing for efficient use of board space in space-constrained designs.

Applications

The LM4835MT is designed for a variety of applications that require high-quality audio output, such as:

  • Portable and desktop computers
  • Computer sound cards
  • Mini-component stereo systems
  • Portable speakers

Technical Specifications

Parameter Value
Output Power 2 W (typical)
Supply Voltage 2.7V - 5.5V
THD+N <1% at 1kHz
Package Type 28-pin SSOP

In conclusion, the LM4835MT from Texas Instruments is a high-performance audio amplifier that offers superior sound quality, low power consumption, and a compact form factor, making it a top choice for designers and engineers in the audio industry.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1889 $50.3447
56+ $1.7960 $100.5760
87+ $1.7399 $151.3713
119+ $1.6837 $200.3603
154+ $1.6276 $250.6504
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess