EN
  • EN
  • DE

TIP140G

Part No TIP140G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 60V 10A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 3V @ 40mA, 10A
Collector Cut-off Current(Max) 2mA
Typical Gain (hFE) (Min) 1000 @ 5A, 4V
Maximum Power Dissipation 125W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 136642-TIP140G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP140G CAD Model

Description

The TIP140G is a high-performance NPN Darlington power transistor designed and manufactured by ON Semiconductor. This robust component is widely used in various electronic applications where high current and voltage capabilities are required. It is especially suited for linear and switching applications.

Key Features

  • High Collector-Emitter Voltage: The TIP140G offers a high VCEO of 60V, making it suitable for operation in high voltage environments.
  • High DC Current Gain: With a high hFE (DC current gain), this transistor can amplify a small input current into a much larger output current, which is ideal for power amplification needs.
  • High Collector Current: It can handle a continuous collector current of up to 10A, allowing it to drive heavy loads.
  • Complementary PNP Type: The TIP140G has a complementary PNP partner, the TIP145G, which enables the creation of push-pull amplifier configurations.
  • Monolithic Construction: The Darlington pair configuration within a single device enhances the current carrying capability and reduces the component count in circuit designs.
  • Industry-Standard TO-220 Package: This package is well-known for its good thermal performance, making the TIP140G suitable for applications requiring efficient heat dissipation.

Applications

The TIP140G is versatile and can be used in a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Relay drivers

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the TIP140G is no exception. The device's robustness and reliability make it an excellent choice for designs that require long-term stability and performance under challenging conditions. Whether you are designing a simple power supply or an intricate motor control system, the TIP140G provides the efficiency and reliability you need.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8088 $51.6176
5+ $21.1765 $105.8825
8+ $20.5147 $164.1176
11+ $19.8530 $218.3830
14+ $19.1912 $268.6768
18+ $17.2059 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess