EN
  • EN
  • DE

TT2144M

Part No TT2144M
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TO-3P
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 757711-TT2144M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TT2144M CAD Model

Description

ON Semiconductor TT2144M: A High-Performance N-Channel MOSFET

The TT2144M is a cutting-edge N-Channel MOSFET brought to you by ON Semiconductor, a company known for its innovative and reliable semiconductor solutions. This particular MOSFET is designed to deliver high efficiency and power density, making it an ideal choice for a wide range of applications, including power management, switching, and amplification tasks in electronic circuits.

With its advanced fabrication technology, the TT2144M offers excellent on-state resistance (R<sub>DS(on)) which results in lower conduction losses and improved overall performance. This feature, combined with its ability to handle high currents, makes the TT2144M an efficient component for power conversion applications. Its robust thermal performance ensures stability and longevity even under high operating temperatures.

The TT2144M comes in a compact package that is designed to minimize board space while still providing the high current handling capabilities required for demanding applications. Its surface-mount design allows for automated assembly processes, leading to reduced manufacturing costs and time.

Key features of the TT2144M include:

  • Low on-state resistance (R<sub>DS(on)) for improved efficiency
  • High current handling capability
  • Fast switching speed for better performance in high-frequency applications
  • Robust thermal performance for reliability and durability
  • Compact surface-mount package for space-saving designs

Whether you're designing power supplies, motor controllers, or any other application that requires a high-performance N-Channel MOSFET, the TT2144M is an excellent choice. Its combination of low on-state resistance, high current capacity, and fast switching speed makes it a versatile component that can meet the needs of a diverse range of electronic designs.

With ON Semiconductor's commitment to quality and performance, the TT2144M is manufactured to the highest standards, ensuring that you get a reliable and efficient MOSFET that can withstand the rigors of both industrial and consumer applications. Choose the TT2144M for your next project and experience the difference that a high-quality semiconductor can make.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess