Products specifications

Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 330μH
Tolerance ±10%
Current Rating 75mA
DC Resistance (DCR) 16 Ohm Max
Q @ Freq 40 @ 796kHz
Frequency - Self Resonant 3.7MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Case / Package 1812
Height - Seated (Max) 0.134" (3.40mm)
Win Source Part Number 040144-ELJFB331KF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ELJFB331KF CAD Model

Description

Product Overview

The ELJFB331KF is renowned for its superior functionality and dependability, widely used in various technological fields.

Applications

  • Telecommunication Devices
  • Inductive Load Management
  • Broadband Networks

Features and Benefits

  • Excellent thermal endurance
  • Compact and lightweight design
  • Environmentally responsible manufacturing

Additional Details

This inductor not only boosts the efficiency of electronic designs but also aligns with a commitment to sustainability.

You May Also Be Interested in

Abracon LLC
FIXED IND 33UH 2A 100 MOHM SMD
Need more? Email Us
ECAD model for ASPI-0804T-330M-T
Bourns Inc.
FIXED IND 220UH 500MA 760MOHM TH
Need more? Email Us
ECAD model for RL875S-221K-RC
Bourns Inc.
FIXED IND 10UH 3.2A 15 MOHM TH
Need more? Email Us
ECAD model for RLB1314-100ML
Bourns Inc.
FIXED IND 33MH 90MA 91.5 OHM TH
Need more? Email Us
ECAD model for RLB9012-323KL
Bourns Inc.
FIXED IND 390UH 1.6A 680MOHM SMD
Need more? Email Us
ECAD model for PM127SH-391M-RC
Abracon LLC
FIXED IND 39NH 1A 150 MOHM SMD
Need more? Email Us
ECAD model for AISC-1008-R039J-T
Bourns Inc.
FIXED IND 1MH 1.9A 244 MOHM SMD
Need more? Email Us
ECAD model for PM2110-102K-RC
TDK Corporation
FIXED IND 470UH 600MA 795MOHM SM
Need more? Email Us
ECAD model for CLF12555T-471M-H
Bourns Inc.
FIXED IND 39MH 30MA 80 OHM TH
Need more? Email Us
ECAD model for RL622-393K-RC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention