EN
  • EN
  • DE

FD-S32W

Part No FD-S32W
Manufacturer Panasonic
Catalog Optical Sensors - Photoelectric, Industrial
Description 3MM DIFFUSE REFLECT R1 RADIUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Industrial Automation Sales
Status Active
Sensing Method Reflective
Sensing Distance 10.630" (270mm)
Connection Method Cable
Cable Length 78.740" (2000.00mm)
Win Source Part Number 1034873-FD-S32W
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian FD-S32W CAD Model

Description

The FD-S32W is a fiber optic sensor head manufactured by Panasonic. It's designed for use with fiber optic amplifiers to detect small objects or subtle changes in light intensity. Its small size and flexible fiber optic cable allow it to be used in tight spaces and complex machinery.

Applications

  • Small object detection
  • Positioning control
  • Part counting
  • Label detection
  • Web break detection
  • Edge detection
  • Applications requiring precise and reliable detection in confined spaces

Features

  • Small sensing head
  • Side view type
  • Durable and flexible fiber optic cable
  • Compatible with a wide range of Panasonic fiber amplifiers
  • High sensitivity

Benefits

  • Accurate Detection: High sensitivity ensures reliable detection of even small objects or slight changes in light.
  • Versatile Applications: The small size and flexible cable allow for use in a wide variety of applications and environments.
  • Easy Installation: Simple setup and integration with Panasonic fiber amplifiers.
  • Durable and Reliable: Designed for industrial environments, ensuring long-lasting performance.
  • Space Saving: Compact design allows for installation in confined spaces.

Additional Details

The FD-S32W sensor head is specifically designed as a side-view type, which makes it ideal for applications where space is limited or where a direct line of sight is not possible. The fiber optic cable is constructed from durable materials that can withstand repeated bending and flexing without compromising performance. The sensor head is designed to be used with Panasonic fiber amplifiers, which provide the necessary power and signal processing capabilities. Proper fiber optic amplifier selection is key for optimal performance of this sensor.

The FD-S32W is commonly used in automated machinery, packaging equipment, and other industrial applications. Its ability to detect small objects accurately and reliably makes it an essential component in many automated processes.

You May Also Be Interested in

Banner Engineering Corporation
SEN PHOTO 380MM NAMUR / Diffuse Optical Sensor 14.961" (380mm) Light-On/Dark-On
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
PHOTOELECTRIC SENSOR; TIME-OF-FL / Reflective Optical Sensor 1.969" ~ 39.370" (50mm ~ 1m) PNP
Lowest to $281.7280
Omron
SENSOR THROUGH-BEAM 500MM / Through-Beam Optical Sensor 0" ~ 19.685" (0mm ~ 500mm)
Need more? Email Us
Banner Engineering Corporation
FIBER OPPOSED 1MM CORE / Through-Beam Optical Sensor
Lowest to $130.1213
Omron
SENSOR THROUGH-BEAM 1M PNP DK ON / Through-Beam Optical Sensor 39.370" (1m) PNP - Open Collector/Dark-ON
Need more? Email Us
Panasonic
SENSOR REFLECTV 500MM ANALOG 2M / Reflective, Diffuse Optical Sensor 19.685" (500mm) Analog
Need more? Email Us
Banner Engineering Corporation
T18-2 SERIES: DIFFUSE SHORT RANG / Diffuse Optical Sensor 11.811" (300mm) PNP - Dark-ON/Light-ON - Selectable
Lowest to $120.2006
Omron
SENSOR REFLECTIVE 60CM PNP / Reflective Optical Sensor 23.6" (60cm) 2.0' PNP - Open Collector
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess