Products specifications

Manufacturer Panjit
Win Source Part Number 1172404-ES1001FL
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ES1001FL CAD Model

Description

The ES1001FL is a surface-mount fast recovery rectifier diode manufactured by Panjit. This diode is designed for applications requiring efficient rectification and fast switching speeds. It is commonly used in various electronic circuits to convert alternating current (AC) to direct current (DC).

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive circuits
  • DC-DC converters
  • Reverse polarity protection
  • LED lighting applications

Features:

  • Fast recovery time: Offers rapid switching performance, reducing power loss and improving efficiency.
  • Low forward voltage drop: Minimizes power dissipation and enhances overall circuit efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes and overcurrent conditions.
  • Surface mount package: Enables compact and efficient PCB assembly.
  • RoHS compliant: Ensures environmental compliance.

Benefits:

  • Improved efficiency: The fast recovery time and low forward voltage drop contribute to higher energy efficiency in power conversion applications.
  • Enhanced reliability: The high surge current capability ensures reliable operation under demanding conditions.
  • Compact design: The surface mount package allows for smaller and more space-efficient circuit designs.
  • Simplified assembly: Surface mount technology facilitates automated assembly processes, reducing manufacturing costs.
  • Environmental compliance: RoHS compliance ensures that the product meets environmental regulations.

Technical Specifications:

  • Maximum repetitive peak reverse voltage: Typically 50V to 1000V depending on the specific variant.
  • Maximum average forward rectified current: Typically 1A.
  • Maximum peak forward surge current: Varies depending on the variant.
  • Forward voltage: Ranges from approximately 0.8V to 1.7V at rated current.
  • Reverse recovery time: Typically less than 500ns.
  • Operating temperature range: -55°C to +150°C
  • Package: SMA/DO-214AC

The ES1001FL from Panjit is a reliable and efficient fast recovery rectifier diode suitable for a wide range of power electronics applications. Its fast switching speed, low forward voltage drop, and high surge current capability make it an excellent choice for improving the performance and reliability of power supplies, converters, and other electronic circuits.

You May Also Be Interested in

Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to $0.1760
ECAD model for CCS15S40,L3F
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4954 $67.2930
110+ $1.2263 $134.8930
165+ $1.1888 $196.1520
225+ $1.1500 $258.7500
295+ $1.1112 $327.8040
390+ $0.9974 $388.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,600 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention