Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Panjit
Win Source Part Number 322902-MMBZ5259B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5259B CAD Model

Description

The MMBZ5259B is a Zener diode manufactured by Panjit.

  • Supply and Demand Status: balanced
  • Maximum Power Dissipation: 500mW
  • Zener Voltage: 24.7V

You May Also Be Interested in

Vishay
Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3
Need more? Email Us
ECAD model for MMBZ4689-E3-08
DIOTEC Electronics Corporation
DIODE ZENER 47V 1W DO214AC
Lowest to $0.0899
ECAD model for Z1SMA47
Central Semiconductor Corp
Zener Diode 3.9 V 250 mW ±5% Surface Mount SOD-323
Need more? Email Us
ECAD model for CMDZ5228B BK PBFREE
Microchip Technology
Zener Diode 3.9 V 500 mW ±5% Through Hole DO-204AH (DO-35)
Need more? Email Us
ECAD model for JAN1N748A-1
Renesas Electronics America
Zener Diode 12 V 400 mW ±2.08% Through Hole DO-35
Need more? Email Us
ECAD model for HZ12A3L-E
Micro Commercial Co
Zener Diode 24 V 500 mW ±5% Surface Mount SOD-123
Need more? Email Us
ECAD model for MMSZ5252BHE3-TP
DIOTEC Electronics Corporation
DIODE ZENER 22V 200MW SOD523
Lowest to $0.0078
ECAD model for MM5Z22
Microchip Technology
Zener Diode 24 V 5 W ±20% Through Hole T-18
Need more? Email Us
ECAD model for 1N5359/TR12
ON Semiconductor
TVS DIODE SOD123 / Zener Diode
Need more? Email Us
ECAD model for SMSZ1600-31T3G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention